U.S. Plastic Corporation Windshield Washer Systems 14148

Description
This replacement 12 volt pump has a end inlet spade connector.
Description
This replacement 12 volt pump has a end inlet spade connector.

Suppliers

Company
Product
Description
Supplier Links
Windshield Washer Systems - 14148 - U.S. Plastic Corporation
Lima, OH, USA
Windshield Washer Systems
14148
Windshield Washer Systems 14148
This replacement 12 volt pump has a end inlet spade connector.

This replacement 12 volt pump has a end inlet spade connector.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 14148
Product Name Windshield Washer Systems
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details