U.S. Plastic Corporation Datasheets for Industrial Shelving and Racking
Industrial shelving and racking is used to store items packed in totes, boxes, or cases.
Industrial Shelving and Racking: Learn more
| Product Name | Notes |
|---|---|
| 16 gauge steel uprights and side braces with back braces. Racks are 36" wide. Shelves are adjustable on 1" centers, sturdy polypropylene Shipped KD to save freight. Shelf is 75"... | |
| A very sturdy one-piece molded polypropylene rack. All four sides can be used interchangeable for 12mm through 25mm diameter tubes. Rack features a total of 88 spaces on its four... | |
| Additional shelves maybe be purchased for your starter kits and add-on units*. Available in 5 different widths in both 18" and 24" depths. Additional posts are available in four heights. | |
| Additional shelves maybe be purchased for your starter kits and add-on units. Available in 5 different widths in both 18" and 24" depths. Additional posts are available in four heights. | |
| Aluminum tub racks transport and store many types of products with ease. Racks come complete with tubes with are available in three colors, gray, blue or white. Select from the... | |
| Available in 3-drum, 4-drum, 5-drum and 6-drum configurations. Narrow 25 7/8" depth allows drums to be stored in a single row along facility walls - minimizing space requirements. Additional Spill... | |
| Build a complete dispensing and storage rack system. Sturdy polypropylene shelves will not rust or corrode. Modular pieces include shelf, shelf connector, feet and legs. Able to accommodate various containers,... | |
| Economical, space-saving solution to storing and dispensing from 55-gallon drums. The system consists of separate single Poly-Racker, single Poly-Stacker, Universal Well Liner and Poly Shelf (all sold separately). The Single... | |
| For chemical and food operation, made of corrosive proof Polyethylene, so no more rusting, cracking or peeling. Save your back, keep products off floor. 2,000 lbs. capacity with rugged one-piece... | |
| Gives the 6-Pack Cylinder Rack (3288) mobility to go anywhere! Weight: 49.5 Lbs. Load Capacity: 1200 Lbs. Dimensions: 30 Long x 31.5 Wide x 4.5 High. | |
| Heavy Duty Shelving units allow up to 800 lbs. shelf capacity. Starter kits come complete with 4 post and 4 shelves. Additional Add-On kits allow you to expand your Starter... | |
| Holds 4 to 8 nine inch diameter cylinders securely in place. Hinged dividers provide convenient access to individual cylinders from either side. | |
| Made of durable, transparent acrylic. Securely holds three Imhoff settling cones. May also be used to hold 500- and 1000-ml sizes of Nalgene separatory funnels or glass separatory funnels. Wide... | |
| Maximize floor space while eliminating clutter and safety hazards by properly storing your industrial cylinders. Efficiently sized to easily move through standard doorways and is forkliftable! (Do not forklift while... | |
| Measures 6" x 18", weighs .5 lb. 25 slots with parallel sides for more rigid holding, measure .125" x .300 on a .625" pitch. High temp conductive model or bare... | |
| Measures 7" x 20", weighs 2 lbs. 20 slots with easy-to-load angle, .125" W x .325 D on a .750" pitch. Open carrying handles and stackable. Tolerates 185 F. Standard... | |
| Measures 8 3/8" x 23". 20 slots with easy-to-load angle, .125" W x .325 D on a 1.000" pitch. Rugged construction with heavy reinforcing ribs. Open carrying handles and stackable... | |
| Q-Stor modular wire storage systems offer a combination of shelf and post sizes to meet any application. The split sleeve connectors with grooved numbered post allows for easy and quick... | |
| Save money and prevent spills! Increase safety and productivity when you add the Poly-Shelf to your Poly-Rack System. It easily attaches to a Poly-Stacker and allows simultaneous dispensing from all... | |
| Side ledges are 4"H and are available in 18" and 24" depths. Back ledges are 4"H and are available in 36", 42", 48", 60" and 72" widths. Ledges come 6... | |
| Space in laboratories is always in high demand making the small footprint of the Scienceware Lab-Aire II Drying Racks a practical solution for drying and storing Labware. Single-sided benchtop models... | |
| Store, organize, and transport in style with durable and attractive shelving units. Smooth contours add hi-tech appearance; won't snag clothing. The combinations of bright aluminum uprights, hi-tech black shelves, and... | |
| The centerpiece of the Poly-Rack System is the Poly-Racker, a unique one-piece polyethylene rack that holds two 55-gallon drums securely in place. A massive 100 plus gallon containment sump ensures... | |
| The stem caster Mobile Kit comes with four swivel 5" x 1-1/4" polyurethane casters. Each caster has been constructed to handle heavy loads. Two casters have brakes. Each caster is... | |
| The WalShelf will hold up to 100 lbs. Made of ABS strong sturdy plastic, this convenient wall mounted shelf provides storage space anywhere with only 2 simple wall fasteners (no... | |
| These free standing bin racks eliminate costly shelving. For use along walls, end of aisles or any convenient location. Bins are easily removed and replaced, sturdy heavy gauge steel construction... | |
| These heavy duty plastic grid or solid-top racks are easy to steam clean and disinfect. Resistant to oils, acids, and most chemicals. The flow-through grid allows liquids and scraps to... | |
| These tough removable AkroBins can be hung on this heavy-duty steel rack, with gray baked enamel finish. Stationary Rack is 36" L x 20" W x 53" H and has... | |
| These ultra heavy duty shelving systems incorporate Quantums Giant MAGNUM bins. Five combinations allow you a wide selection to choose from. Bins offer optional clear window fronts as well as... | |
| These ultra heavy duty shelving systems incorporate Quantums Giant MAGNUM bins. Five combinations allow you a wide selection to choose from. Wire shelving is tough 42" wide with a 800... | |
| These versatile rail systems are available in both single, double and mobile setups. Find the one that best suits your needs. All stationary units measure 36" W x 53" H. | |
| These versatile sloped shelving units provide a convenient, easy access picking and storage system. Units available in bench size, single, double or you can purchase a kit separately to make... | |
| These versatile structures have louvered panels and rack for supporting AkroBins. AkroBins will give you maximum storage space per square foot at a minimal cost. Louvered equipment is made of... | |
| This 12 compartment rack is for Whirlpak bags size 13oz. 24oz. The rack size is 10"L X 10"W X 3-1/2"H (25.4 X 25.4 X 9 cm). The compartment size is... | |
| This 15 compartment rack is for Whirlpak bags 7 oz. and smaller. The rack size is 6-1/2"L X 9"W X 3"H (16.5 X 23 X 7.6 cm). The compartment size... | |
| This 16"D x 23-5/8"L x 52"H Double Sided Gray Tip Out Unit come with 22 bin sets that have 6 compartments each for a total of 132 compartments. Each compartment... | |
| This 16"D x 23-5/8"L x 52"H Double Sided Ivory Tip Out Unit come with 22 bin sets that have 6 compartments each for a total of 132 compartments. Each compartment... | |
| This 16"D x 23-5/8"L x 52"H Double Sided White Tip Out Unit come with 22 bin sets that have 6 compartments each for a total of 132 compartments. Each compartment... | |
| This 6 compartment rack is for Whirlpak bags size 27oz. 69oz. The rack size is 13-3/4"L X 9-1/4"W X 4-1/2"H (35 X 23.5 X 11.4 cm). The compartment size is... | |
| This 8"D x 23-5/8"L x 52"H Single Sided Gray Tip Out Unit come with 7 bin sets that have 5 compartments per set for a total of 35 compartments. Each... | |
| This 8"D x 23-5/8"L x 52"H Single Sided Ivory Tip Out Unit come with 7 bin sets that have 5 compartments per set for a total of 35 compartments. Each... | |
| This 8"D x 23-5/8"L x 52"H Single Sided White Tip Out Unit come with 7 bin sets that have 5 compartments per set for a total of 35 compartments. Each... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 12 - 10-7/8"L x 5-1/2"W x 5"H Black Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 12 - 10-7/8"L x 5-1/2"W x 5"H Blue Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 12 - 10-7/8"L x 5-1/2"W x 5"H Green Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 12 - 10-7/8"L x 5-1/2"W x 5"H Ivory Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 12 - 10-7/8"L x 5-1/2"W x 5"H Red Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 12 - 10-7/8"L x 5-1/2"W x 5"H Yellow Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 5-3/8"L x 4-1/8"W x 3"H Black Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 5-3/8"L x 4-1/8"W x 3"H Blue Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 5-3/8"L x 4-1/8"W x 3"H Green Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 5-3/8"L x 4-1/8"W x 3"H Ivory Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 5-3/8"L x 4-1/8"W x 3"H Red Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 5-3/8"L x 4-1/8"W x 3"H Yellow Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 7-3/8"L x 4-1/8"W x 3"H Black Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 7-3/8"L x 4-1/8"W x 3"H Blue Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 7-3/8"L x 4-1/8"W x 3"H Green Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 7-3/8"L x 4-1/8"W x 3"H Ivory Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 7-3/8"L x 4-1/8"W x 3"H Red Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 27"L x 8"W x 21"H and comes with 24 - 7-3/8"L x 4-1/8"W x 3"H Yellow Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 18 - 10-7/8"L x 5-1/2"W x 5"H Black Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 18 - 10-7/8"L x 5-1/2"W x 5"H Blue Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 18 - 10-7/8"L x 5-1/2"W x 5"H Green Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 18 - 10-7/8"L x 5-1/2"W x 5"H Ivory Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 18 - 10-7/8"L x 5-1/2"W x 5"H Red Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 18 - 10-7/8"L x 5-1/2"W x 5"H Yellow Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 5-3/8"L x 4-1/8"W x 3"H Black Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 5-3/8"L x 4-1/8"W x 3"H Blue Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 5-3/8"L x 4-1/8"W x 3"H Green Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 5-3/8"L x 4-1/8"W x 3"H Ivory Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 5-3/8"L x 4-1/8"W x 3"H Red Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 5-3/8"L x 4-1/8"W x 3"H Yellow Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 7-3/8"L x 4-1/8"W x 3"H Black Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 7-3/8"L x 4-1/8"W x 3"H Blue Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 7-3/8"L x 4-1/8"W x 3"H Green Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 7-3/8"L x 4-1/8"W x 3"H Ivory Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 7-3/8"L x 4-1/8"W x 3"H Red Bins. Can be joined together with other bin racks to... | |
| This Bench Rack is 36"L x 8"W x 19"H and comes with 32 - 7-3/8"L x 4-1/8"W x 3"H Yellow Bins. Can be joined together with other bin racks to... | |
| When youre ready to step up to the toughest, largest plastic shelving in the industry, its time to go with Dura-Shelf all-plastic industrial-grade shelving systems. Our unique locking collar system... | |
| Wide label holders molded in for easy labeling and storing. Shelf is 75" high and has a 400 lb. shelf capacity. 36" wide racks. Shipped KD to save freight. Order... | |
| Wire Shelving Add-on kit is made to extend the storage space capabilities of the Wire Shelving Starter kit. It stands at 63" high and has a load capacity of 600... | |
| Wire Shelving Add-on kit is made to extend the storage space capabilities of the Wire Shelving Starter kit. It stands at 63" high and has a load capacity of 800... | |
| Wire Shelving Add-on kit is made to extend the storage space capabilities of the Wire Shelving Starter kit. It stands at 74" high and has a load capacity of 600... | |
| Wire Shelving Add-on kit is made to extend the storage space capabilities of the Wire Shelving Starter kit. It stands at 74" high and has a load capacity of 800... |