U.S. Plastic Corporation Datasheets for Storage Tanks and Process Tanks
Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more
| Product Name | Notes |
|---|---|
| 10 gallon heavy weight tank with spigot has approximate outside dimensions of 13" diameter x 18-3/4" high with a 1/4" wall thickness. Flange outside diameter is 13-3/4". Tank has molded... | |
| 10 gallon standard weight tank with spigot has approximate outside dimensions of 13" diameter x 18-3/4" high with a 5/32" wall thickness. Flange outside diameter is 13-3/4". Tank has molded... | |
| 100 gallon polyethylene cylindrical tank has approximated outside dimensions of 28" diameter x 42" high with a 1/4" wall thickness. Tank has molded in 5 gallon increment graduations. Cover for... | |
| 100 gallon polyethylene cylindrical tank has approximated outside dimensions of 30" diameter x 36" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is... | |
| 105 gallon polyethylene cylindrical tank has approximated outside dimensions of 36" diameter x 24" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is... | |
| 15 gallon heavy weight tank with spigot has approximate outside dimensions of 13-3/4" diameter x 27-1/2" high with a 1/4" wall thickness. Flange outside diameter is 15". Tank has molded... | |
| 15 gallon standard weight tank with spigot has approximate outside dimensions of 13-3/4" diameter x 27-1/2" high with a 5/32" wall thickness. Flange outside diameter is 15". Tank has molded... | |
| 150 gallon polyethylene cylindrical tank has approximated outside dimensions of 31" diameter x 48" high with a 1/4" wall thickness. Tank has molded in 12.5 gallon increment graduations. Cover for... | |
| 155 gallon polyethylene cylindrical tank has approximated outside dimensions of 36" diameter x 36" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is... | |
| 1645 Gallon 72" Dia x 96" H | |
| 17 gallon standard weight tank with spigot has approximate outside dimensions of 18" diameter x 15" high with a 5/32" wall thickness. Flange outside diameter is 19-1/2". Tank has molded... | |
| 202 Gallon 36" Dia x 48" H | |
| 208 Gallon 30" Dia x 72" H | |
| 25 Gallon Tapered tank is 17-7/8" outside diameter and 28-3/16" tall with a 5/32" wall thickness. Overall top diameter with flange is 19-3/4" bottom outside diameter is 15-5/8". Graduated every... | |
| 2585 Gallon 90" Dia x 96" H | |
| 272 Gallon 42" Dia x 48" H | |
| 3.5 gallon polyethylene tank with cover is approximately 10-1/4" OD X 11-1/4" high with a 3/16" wall thickness. Tank and cover are made of medium density polyethylene. | |
| 30 gallon heavy weight tank with spigot has approximate outside dimensions of 18-1/2" diameter x 29-1/2" high with a 1/4" wall thickness. Flange outside diameter is 19-1/2" Tank has molded... | |
| 30 gallon standard weight tank with spigot has approximate outside dimensions of 18-1/2" diameter x 29-1/2" high with a 5/32" wall thickness. Flange outside diameter is 19-1/2" Tank has molded... | |
| 416 Gallon 42" Dia x 72" H | |
| 45 Gallon Tapered tank is 22-1/16" outside diameter and 32-3/4" tall with a 5/32" wall thickness. Overall top diameter with flange is 24" bottom outside diameter is 19-1/2". Graduated every... | |
| 5 gallon heavy weight tank with spigot has approximate outside dimensions of 11" diameter x 14-1/2" high with a 1/4" wall thickness. Flange outside diameter is 12". Tank has molded... | |
| 5 gallon polyethylene tank with cover is approximately 10-1/4" OD X 16-1/4" high with a 3/16" wall thickness. Tank and cover are made of medium density polyethylene. | |
| 5 gallon standard weight tank with spigot has approximate outside dimensions of 11" diameter x 14-1/2" high with a 5/32" wall thickness. Flange outside diameter is 12". Tank has molded... | |
| 517 Gallon 48" Dia x 72" H | |
| 55 gallon heavy weight tank with spigot has approximate outside dimensions of 21-3/4" diameter x 36" high with a 1/4" wall thickness. Flange outside diameter is 22-3/4". Tank has molded... | |
| 55 gallon standard weight tank with spigot has approximate outside dimensions of 21-3/4" diameter x 36" high with a 5/32" wall thickness. Flange outside diameter is 22-3/4". Tank has molded... | |
| 603 Gallon 48" Dia x 84" H | |
| 70 Gallon 24" Dia x 36" H | |
| 710 Gallon 60" Dia x 60" H | |
| 80 gallon polyethylene cylindrical tank has approximated outside dimensions of 24" diameter x 48" high with a 1/4" wall thickness. Tank has molded in 10 gallon increment graduations. Cover for... | |
| 85 gallon polyethylene cylindrical tank has approximated outside dimensions of 27" diameter x 34" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is... | |
| 994 Gallon 60" Dia x 84" H | |
| Caribbean FRP cylindrical fiberglass tank side wall and flat bottom are one piece construction with integral bottom radius. Design and fabrication is in accordance with the most current version of... | |
| Constructed of high density polyethylene, these blow molded multi-purpose tanks offer excellent durability and resistance to most chemical and fluids. Express service tanks come with a cap and straight fittings. | |
| Designed for the widely used 275 gallon obround tank, the Poly-Tank Containment Unit 275 will help protect against hazardous and costly spills. It boasts a large 275 gallon sump which... | |
| Dualline Double Wall Tanks strong, durable, quality construction is designed for the containment of all chemicals rated for contact with polyethylene. Dualline tanks are freestanding double wall vertical tanks with... | |
| Each tank is self supporting and comes with cover included. Made of medium density polyethylene, UV stabilized. Operating temperatures up to 140F and intermittent usage up to 160F. All dimensions... | |
| Floating cover for 30 gallon tanks is 16-3/4" in diameter with a .090" wall thickness. Floating cover sits down inside the tank and floats up and down with the liquid... | |
| Floating cover for 55 gallon tanks is 20.5" in diameter x 1-1/4" tall. Floating cover sits down inside the tank and floats up and down with the liquid level. | |
| High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold... | |
| Inductor Tanks are selected as supply tanks for application systems and when a more complete drain out of stored liquids is required in indoor or outdoor applications. Tanks require stands... | |
| is 135 gallon polyethylene vertical tank is 23" diameter X 82" height and has a .200" nominal wall thickness. This tank comes standard with a 1" PP bulkhead with Santoprene... | |
| Keep track of your tank levels with Manual float type level gauges. The manual float gauges easily install in any 2" top opening and give you instant level of your... | |
| Made of virgin high density polyethylene conforming to ASTM D1248 for polyolefin materials. Neutralization tanks are designed to receive, dilute, and neutralize corrosive and harmful chemical wastes before allowing such... | |
| Molded double walled translucent tanks are designed for stringent environmental concerns and codes. Outer containment tank capacity complies with federal regulation 40CFR-264.193 requirements. DC Series - Primary tank is completely... | |
| One piece molded with no seams to leak. Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 177.1520 (c) 3.1 and 3.2. Translucent for visible... | |
| One piece molded-no seams to leak. Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 177.1520 (c) 3.1 and 3.2. Translucent for visible contents level. | |
| Quoral based Intermediate Bulk Container (IBC) can be to safely transport solvent-based products such as household chemicals, industrial chemicals, cleaning solvents, adhesives, wood preservatives, automotive additives, and agricultural chemicals. They... | |
| Safe, Easy-To-Use Storage Tank for "Used Oil". The ideal double-wall tank with 110% secondary containment. 385 gallon capacity. Weather resistant and vented with hinged, lockable manway. Maintenance-free, won't rust, chip... | |
| Standard cover for 5 and 7 gallon polyethylene tanks has an approximate inside diameter is 11.75" and a .030" wall thickness. Made of translucent polyethylene that is UV stabilized. Fits... | |
| The 120 gallon round green stock tank is 48" diameter and 24" high. It weighs 32 lbs. and comes standard with a 1-1/2" drain plug. | |
| The 1850 gallon tank is 139" long, 78" wide and 63" high. The wall thickness is .375". It comes standard with a 2" FNPT tank fitting a 16" lid. Tank... | |
| The 1850 gallon tank with end drain sump is 139" long, 78" wide and 65" high. The wall thickness is .375". It comes standard with a 2" FNPT tank fitting... | |
| The 23" diameter open top tanks come standard with a bolt-on lid, however, this hinged lid is also available. The hinged lid allows a flat spot for mounting and the... | |
| The 2350 gallon tank with center drain sump is 146" long, 88" wide and 63" high. The wall thickness is .480". It comes standard with a 2"FNPT tank fitting a... | |
| The 2350 gallon tank with end drain sump is 146" long, 88" wide and 63" high. The wall thickness is .480". It comes standard with a 2"FNPT tank fitting a... | |
| The 36" diameter open top tanks come standard with a bolt-on lid, however, this hinged lid is also available. The hinged lid allows a flat spot for mounting and the... | |
| The Avenger, was designed and created with the purpose of storing and moving a material with a specific gravity rating of 2.5. The Avenger, molded from extremely durable polyethylene is... | |
| These 5 gallon HDPE tanks are compatible with fluids such as oil, coolant, washer fluid, and many others. They feature a centered angled neck with neck fits 2-1/4" threads. They... | |
| These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for... | |
| These tanks meet the CARB (California Air Resource Board) and U.S. EPA (Environmental Protection Agency) requirements for evaporative emissions. Beginning in 2007, government regulations have changed for evaporative emissions on... | |
| This 10 gallon polyethylene vertical tank is 12"diameter X 25" height and has a .187" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket... | |
| This 10 gallon tank is self-supporting and comes with cover. Approximate outside dimensions are 11-1/2" L x 11-1/2" W x 18" H with a 1/8" wall thickness. Tank weight is... | |
| This 10,500 gallon polyethylene vertical tank is 142" diameter X 177" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" centered lid. Tank... | |
| This 100 gallon bolt on top cone bottom batch tank is 23" diameter and 63" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a... | |
| This 100 gallon cone bottom batch tank is 23" diameter and 65" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 1-1/2"FNPT polypropylene tank... | |
| This 100 Gallon Horizontal Tank is 23" diameter and 64" long. It has a .200" nominal wall thickness, weighs 40 lbs. and will hold up to a 1.7 specific gravity. | |
| This 100 gallon vertical batch tank is 23" diameter and 64" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 1"FNPT polypropylene tank fitting... | |
| This 1000 gallon domed top cone bottom tank is 90" in diameter and 54" height. With stand it is 64" in height. Wall thickness is .28". This tank has a... | |
| This 1000 gallon low profile cistern tank is 111"L X 98"W X 36"H. This tank weighs 559 lbs. and will hold up to a 1.7 specific gravity. Tank has a... | |
| This 1000 gallon low profile cistern tank is 111"L X 98"W X 36"H. This tank weighs 595 lbs. and will hold up to a 1.7 specific gravity. Tank has a... | |
| This 1000 Heavy duty polyethylene vertical tank is 64" diameter X 81" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 1050 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 57"H. With the stand it is 68" high. It has a .280" wall thickness... | |
| This 1050 Heavy duty polyethylene vertical tank is 86" diameter X 54" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 11 gallon polyethylene crock comes with cover and has approximate outside dimensions of 13" diameter x 20-1/4" tall with a 3/16" wall thickness. Weighs approximately 10 lbs. | |
| This 1150 gallon flat top cone bottom tank is 90" in diameter and 67" height. With the stand it is 78" in height. This tank has a 2" FNPT tank... | |
| This 1150 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 60"H. With the stand it is 69" high. It has a .280" wall thickness... | |
| This 12 gallon tank has approximate dimensions of 24" L x 4" W x 30" H with a 1/4" wall thickness. Specifically designed for the manufacture of printed circuits and... | |
| This 12,000 gallon polyethylene vertical tank is 142" diameter X 208" height and has a 1.39" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene... | |
| This 120 Gallon Stackable Tuff Tank is 36" L x 36" W x 27" H and weighs 50 lbs. This tank will stack with all the other Rhino Tuff tanks... | |
| This 120/120 Gallon Complete Gravity System includes: 2 - 120 gallon tanks, 1 - stand with 24" legs, 1 - drip tray kit, 2 - brass spring valves, 1 -... | |
| This 120/180 Gallon Complete Gravity System includes: 1 - 180 gallon tank, 1 - 120 gallon tank,, 1 - stand with 24" legs, 1 - drip tray kit, 2 -... | |
| This 1200 Heavy duty polyethylene vertical tank is 64" diameter X 97" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 1250 gallon elliptical tank with deep-sloped sump is 92"long, 78" wide and 60" high. The nominal wall thickness is .400". The weight of the tank is 402 lbs. Sump... | |
| This 1250 gallon elliptical tank with sump is 92"long, 78" wide and 60" high. The nominal wall thickness is .400". The weight of the tank is 402 lbs. Sump is... | |
| This 130 gallon polyethylene vertical tank is 32" diameter X 46" height and has a .200" nominal wall thickness. This tank comes standard with a 1" PP bulkhead with Santoprene... | |
| This 1300 gallon domed top cone bottom tank is 90" in diameter and 65" height. With stand it is 75" in height. Wall thickness is .30". This tank has a... | |
| This 135 gallon polyethylene vertical tank is 23" diameter X 82" height and has a .200" nominal wall thickness. This tank comes standard with a 1" PP bulkhead with Santoprene... | |
| This 1350 Heavy duty polyethylene vertical tank is 64" diameter X 81" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 145 gallon bolt on top cone bottom batch tank is 36" diameter and 41" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a... | |
| This 145 gallon cone bottom batch tank is 36" diameter and 43" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 2"FNPT polypropylene tank... | |
| This 145 gallon vertical batch tank is 36" diameter and 40" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 1"FNPT polypropylene tank fitting... | |
| This 1450 Gallon Open-Top 30 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 79"H. With the stand it is 90" high. It has a .326" wall thickness... | |
| This 15 gallon cone bottom tank is 16" L x 16" W x 21" H with a .250" nominal wall thickness. This tank has eight 5/16-18 UNC inserts on one... | |
| This 15 gallon cone bottom tank is 16" L x 16" W x 23" H with a .250" nominal wall thickness. This tank has eight 5/16-18 UNC inserts on one... | |
| This 15 gallon cone bottom tank is 16" L x 16" W x 24" H with a .250" nominal wall thickness. This tank has eight 5/16-18 UNC inserts on one... | |
| This 15 gallon polyethylene graduated tank with cuff flange has approximate outside dimensions of 14-3/4" diameter x 22" high with a 5/32" wall thickness. Outside diameter of the flange is... | |
| This 15 gallon tank is self-supporting and comes with cover. Approximate outside dimensions are 11-1/2" L x 11-1/2" W x 27" H with a 1/8" wall thickness. Tank weight is... | |
| This 150 gallon polyethylene utility tank has outside dimensions of 48"L X 36"W X 29"H and has a .210" thick nominal wall. This tank comes with a 1" polypropylene bulkhead... | |
| This 1500 gallon low profile cistern tank is 111"L X 98"W X 48"H. This tank weighs 702 lbs. and will hold up to a 1.7 specific gravity. Tank has a... | |
| This 1500 gallon low profile cistern tank is 111"L X 98"W X 48"H. This tank weighs 738 lbs. and will hold up to a 1.7 specific gravity. Tank has a... | |
| This 1500 Heavy duty polyethylene vertical tank is 64" diameter X 115" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 1500 Heavy duty polyethylene vertical tank is 86" diameter X 69" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 1525 Heavy duty polyethylene vertical tank is 64" diameter X 122" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 1550 gallon flat top cone bottom tank is 90" in diameter and 88" height. With the stand it is 97" in height. This tank has a 2" FNPT tank... | |
| This 16 gallon tank comes with cover and has approximate outside dimensions of 16" diameter x 21" tall with a 5/32" wall thickness. Weighs approximately 6 lbs. Can be used... | |
| This 1610 Gallon Free Standing Horizontal Tank is 139"L x 78"W x 56"H. It has a .375" nominal wall thickness. It comes standard with a 2" FPT heavy duty polypropylene... | |
| This 1610 gallon tank with and center drain sump is 139" long, 78" wide and 58" high. The overall height with lid and sump is 62.38". It has a .375"... | |
| This 1650 Heavy duty polyethylene vertical tank is 86" diameter X 74" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 1710 gallon domed top cone bottom tank is 86" in diameter and 87" height. With stand it is 98" in height. Wall thickness is .290". This tank has a... | |
| This 180 Gallon Stackable Tuff Tank is 36" L x 36" W x 39" H and weighs 95 lbs. This tank will stack with all the other Rhino Tuff tanks... | |
| This 180/180 Gallon Complete Gravity System includes: 2 - 180 gallon tanks, 1 - stand with 24" legs, 1 - drip tray kit, 2 - brass spring valves, 1 -... | |
| This 2.25 qt. tank is one piece molded polyproylene construction with a tight fitting cover for greater strengh and chemical resistance. Good for temperatures up to 275 F. Lightweight for... | |
| This 2.8 gallon polyethylene rectangular tank has outside dimensions of 14"L X 9"W X 9"H. This tank does not come with a fitting, but one can be installed for an... | |
| This 20 gallon polyethylene rectangular tank has outside dimensions of 15"L X 11"W X 31"H (not including threaded neck). This tank has a 1/2 14 FNPT internal thread. Tank comes... | |
| This 20 gallon tank is self-supporting and comes with cover. Approximate outside dimensions are 11-1/2" L x 11-1/2" W x 35" H with a 1/8" wall thickness. Tank weight is... | |
| This 200 gallon bolt on top cone bottom batch tank is 36" diameter and 53" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a... | |
| This 200 gallon cone bottom batch tank is 36" diameter and 55" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 2"FNPT polypropylene tank... | |
| This 200 gallon polyethylene low profile tank has outside dimensions of 48"L X 60"W X 19"H with a .260" nominal wall thickness. This tank comes with a 1"PP bulkhead fitting... | |
| This 200 gallon polyethylene utility tank has outside dimensions of 48"L X 36"W X 39"H and has a .270" thick nominal wall. This tank comes with a 1" polypropylene bulkhead... | |
| This 200 gallon vertical batch tank is 36" diameter and 53" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 1-1/2"FNPT polypropylene tank fitting... | |
| This 2000 gallon low profile cistern tank is 158"L X 98"W X 45"H. This tank weighs 917 lbs. and will hold up to a 1.7 specific gravity. Tank has a... | |
| This 2000 gallon low profile cistern tank is 158"L X 98"W X 45"H. This tank weighs 953 lbs. and will hold up to a 1.7 specific gravity. Tank has a... | |
| This 2000 gallon low profile cistern tank is 158"L X 98"W X 54"H. This tank weighs 1067 lbs. and will hold up to a 1.7 specific gravity. Tank has a... | |
| This 2000 gallon polyethylene vertical tank is 90" diameter X 84" height and has a .350" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 2000 Heavy duty polyethylene vertical tank is 64" diameter X 156" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 2000 Heavy duty polyethylene vertical tank is 90" diameter X 84" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 203 gallon containment vessel is 58" L x 52" W x 20" H. This unit will contain pump systems where largest tank holds up to 180 gallons; features molded-in... | |
| This 2150 gallon polyethylene vertical tank is 102" diameter X 71" height and has a .315" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 2150 Heavy duty polyethylene vertical tank is 102" diameter X 71" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 2350 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 106"H. With the stand it is 117" high. It has a .380" wall thickness... | |
| This 240 gallon flat top cone bottom tank is 42" in diameter and 59" height. With stand it is 69" in height. This is a full drain tank with a... | |
| This 240 Gallon Stackable Tuff Tank is 36" L x 36" W x 49" H and weighs 150 lbs. This tank will stack with all the other Rhino Tuff tanks... | |
| This 2440 Gallon Open-Top 30 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 117"H. With the stand it is 128" high. It has a .400" wall thickness... | |
| This 2450 gallon flat top cone bottom tank is 90" in diameter and 114" height. With the stand it is 125" in height. This tank has a 2" FNPT tank... | |
| This 2495 gallon domed top cone bottom tank is 90" in diameter and 119" height. With stand it is 129" in height. Wall thickness is .390". This tank has a... | |
| This 25 gallon tank has approximate dimensions of 24" L x 8" W x 30" H with a 1/4" wall thickness. Specifically designed for the manufacture of printed circuits and... | |
| This 250 gallon bolt on top cone bottom batch tank is 36" diameter and 65" tall. It has a nominal wall thickness of 0.22". This tank comes standard with a... | |
| This 250 gallon cone bottom batch tank is 36" diameter and 69" tall. It has a nominal wall thickness of 0.22". This tank comes standard with a 2"FNPT polypropylene tank... | |
| This 250 gallon vertical batch tank is 36" diameter and 62" tall. It has a nominal wall thickness of 0.22". This tank comes standard with a 1-1/2"FNPT polypropylene tank fitting... | |
| This 2500 gallon Ace H2O tank is 96"diameter and 92" high. This tank has a 16"Lid and a 2" fitting. It weighs 392 lbs. and will hold up to a... | |
| This 2500 gallon low profile cistern tank is 158"L X 98"W X 54"H. This tank weighs 1031 lbs. and will hold up to a 1.7 specific gravity. Tank has a... | |
| This 2500 gallon polyethylene vertical tank is 90" diameter X 103" height and has a .430" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 2500 Heavy duty polyethylene vertical tank is 90" diameter X 103" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 2550 gallon flat top cone bottom tank is 90" in diameter and 126" height. With the stand it is 134" in height. This tank has a 2" FNPT tank... | |
| This 2610 gallon domed top cone bottom tank is 86" in diameter and 147" height. With stand it is 158" in height. Wall thickness is .430". This tank has a... | |
| This 29 gallon tank comes with cover and has approximate outside dimensions of 18" diameter x 30" tall with a 5/32" wall thickness. Weighs approximately 10 lbs. Can be used... | |
| This 3 gallon polyethylene can comes with cover and has approximate outside dimensions of 10-3/8" diameter x 12-1/4" tall with a 3/16" wall thickness. Weighs approximately 4-1/2 lbs. | |
| This 3 gallon polyethylene crock comes with cover and has approximate outside dimensions of 10-1/2" diameter x 11-1/4" tall with a 3/16" wall thickness. Weighs approximately 5 lbs. | |
| This 3 gallon tank has approximate dimensions of 18" L x 2" W x 18" H with a 1/8" wall thickness. Specifically designed for the manufacture of printed circuits and... | |
| This 3/4 gallon polyethylene can comes with cover and has approximate outside dimensions of 5-3/4" diameter x 7-1/2" tall with a 3/16" wall thickness. Weighs approximately 1-1/2 lbs. | |
| This 30 gallon polyethylene graduated tank with cuff flange has approximate outside dimensions of 17-3/4" diameter x 30-1/2" high with a 5/32" wall thickness. Outside diameter of the flange is... | |
| This 300 Gallon Black Low Profile Holding Tank is 56" long, 95" wide and 16" high. It has a .300" wall thickness and it weighs 130 lbs. | |
| This 300 gallon polyethylene low profile tank has outside dimensions of 48"L X 80"W X 21"H with a .310" nominal wall thickness. This tank comes with a 2"PP bulkhead fitting... | |
| This 300 gallon polyethylene utility tank has outside dimensions of 62"L X 29"W X 53"H and has a .375" thick nominal wall. This tank comes with a 1-1/2" polypropylene bulkhead... | |
| This 300 Gallon White Low Profile Holding Tank is 56" long, 95" wide and 16" high. It has a .300" wall thickness and it weighs 130 lbs. | |
| This 3000 gallon Ace H2O tank is 96"diameter and 109" high. This tank has a 16"Lid and a 2" fitting. It weighs 487 lbs. and will hold up to a... | |
| This 3000 gallon polyethylene vertical tank is 90" diameter X 120" height and has a .490" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 3000 Heavy duty polyethylene vertical tank is 90" diameter X 120" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 3100 gallon polyethylene vertical tank is 102" diameter X 103" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16 off center lid. | |
| This 3100 Heavy duty polyethylene vertical tank is 102" diameter X 103" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 325 gallon bolt on top cone bottom batch tank is 36" diameter and 82" tall. It has a nominal wall thickness of 0.22". This tank comes standard with a... | |
| This 325 gallon cone bottom batch tank is 36" diameter and 84" tall. It has a nominal wall thickness of 0.22". This tank comes standard with a 2"FNPT polypropylene tank... | |
| This 325 Gallon Stackable Tuff Tank is 36" L x 36" W x 66" H and weighs 300 lbs. This tank will stack with all the other Rhino Tuff tanks... | |
| This 325 gallon vertical batch tank is 36" diameter and 81" tall. It has a nominal wall thickness of 0.22". This tank comes standard with a 2"FNPT polypropylene tank fitting... | |
| This 3400 gallon polyethylene vertical tank is 102" diameter X 107" height and has a .500" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 3400 Heavy duty polyethylene vertical tank is 102" diameter X 107" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 35 gallon full drain inductor tank with polyethylene legs is 24.5" long, 24.5" wide and 43" in height. Tank fully drains thru the 2" FNPT outlet on the bottom... | |
| This 35 gallon total drain rectangular tank is 28"long, 19" wide and 20" high. The nominal wall thickness is .200". It comes standard with a 1" polypropylene tank fitting and... | |
| This 360 gallon containment vessel is 42" L x 42" W x 42" H. This unit will contain pump systems where largest tank holds up to 320 gallons; feature a... | |
| This 37 gallon tank comes with cover and has approximate outside dimensions of 18" diameter x 37" tall with a 5/32" wall thickness. Weighs approximately 12 lbs. Can be used... | |
| This 4-Way Forklift Pallet weighs 33 lbs. Use with the Stackable Rhino Tuff Tanks. | |
| This 4.875 qt. tank is one piece molded polyproylene construction with a tight fitting cover for greater strengh and chemical resistance. Good for temperatures up to 275 F. Lightweight for... | |
| This 40 gallon polyethylene blow molded applicator tank has outside dimensions of 36"L X 24"W X 19"H with a .080" minimum wall thickness. This tank comes with a 3/4-11 GHT... | |
| This 400 Gallon Horizontal Tank is 42" diameter and 76" long. It has a .275" nominal wall thickness, weighs 115 lbs. and will hold up to a 1.7 specific gravity. | |
| This 4000 gallon polyethylene vertical tank is 96" diameter X 140" height and has a .640" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 4000 Heavy duty polyethylene vertical tank is 96" diameter X 140" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 4200 gallon polyethylene vertical tank is 96" diameter X 148" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16 off center lid. | |
| This 4200 Heavy duty polyethylene vertical tank is 96" diameter X 148" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 45 Gallon Stackable Tuff Tank is 36" L x 36" W x 11-1/4" H and weighs 25 lbs. This tank will stack with all the other Rhino Tuff tanks... | |
| This 45 Gallon Tall Stackable Tuff Tank is 36" L x 18" W x 21" H and weighs 25 lbs. Use with the 4-Way Forklift Pallet for portability. anks have... | |
| This 5 gallon polyethylene crock comes with cover and has approximate outside dimensions of 10-1/2" diameter x 13" tall with a 1/4" wall thickness. Weighs approximately 5 lbs. | |
| This 5 gallon polyethylene graduated tank with cuff flange has approximate outside dimensions of 10-1/4" diameter x 14-3/4" high with a 5/32" wall thickness. Outside diameter of the flange is... | |
| This 5 gallon polyethylene rectangular tank has outside dimensions of 22"L X 10"W X 8"H (not including threaded neck). This tank does not come with a fitting, but one can... | |
| This 5 gallon tank is self-supporting and comes with cover. Approximate outside dimensions are 11-1/2" L x 11-1/2" W x 9" H with a 1/8" wall thickness. Tank weight is... | |
| This 50 gallon polyethylene low profile tank has outside dimensions of 43"L X 24"W X 15"H with a .260" nominal wall thickness. This tank comes with a 1"PP bulkhead fitting... | |
| This 5000 gallon polyethylene vertical tank is 102" diameter X 156" height and has a .76" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene... | |
| This 5000 Heavy duty polyethylene vertical tank is 102" diameter X 156" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 510 gallon tank is 80" long, 57" wide and 39" high. It has a .301" nominal wall thickness. It comes standard with a 2" FNPT fitting on the end... | |
| This 5150 gallon polyethylene vertical tank is 102" diameter X 161" height and has a .74" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene... | |
| This 5150 Heavy duty polyethylene vertical tank is 102" diameter X 161" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 52 gallon tank comes with cover and has approximate outside dimensions of 22" diameter x 33" tall with a 5/32" wall thickness. Weighs approximately 14 lbs. Can be used... | |
| This 55 gallon bolt on top cone bottom batch tank is 23" diameter and 37" tall. It has a nominal wall thickness of 0.19". This tank comes standard with a... | |
| This 55 gallon cone bottom batch tank is 23" diameter and 39" tall. It has a nominal wall thickness of 0.19". This tank comes standard with a 1-1/2"FNPT polypropylene tank... | |
| This 55 gallon polyethylene graduated tank with cuff flange has approximate outside dimensions of 22" diameter x 34-1/2" high with a 5/32" wall thickness. Outside diameter of the flange is... | |
| This 55 gallon vertical batch tank is 23" diameter and 38" tall. It has a nominal wall thickness of 0.19". This tank comes standard with a 1"FNPT polypropylene tank fitting... | |
| This 56 gallon total drain rectangular tank is 38"long, 20" wide and 26" high. It comes standard with a 3/4" polypropylene tank fitting and a 5" lid. Tank weighs 32... | |
| This 6 gallon polyethylene crock comes with cover and has approximate outside dimensions of 11-1/4" diameter x 16-1/2" tall with a 1/4" wall thickness. Weighs approximately 7-1/2 lbs. | |
| This 6 gallon polyethylene rectangular tank has outside dimensions of 15"L X 12"W X 8"H (not including threaded neck) with a .150" wall thickness. This tank does not come with... | |
| This 6 gallon tank has approximate dimensions of 18" L x 4" W x 18" H with a 1/8" wall thickness. Specifically designed for the manufacture of printed circuits and... | |
| This 6" ID x 12-1/2" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating... | |
| This 6" ID x 17" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating... | |
| This 6" ID x 22" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating... | |
| This 6" ID x 26" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating... | |
| This 60 gallon full drain inductor tank with polyethylene legs is 24.5" long, 24.5" wide and 55" in height. Tank fully drains thru the 2" FNPT outlet on the bottom... | |
| This 60 gallon polyethylene blow molded applicator tank has outside dimensions of 36"L X 24"W X 25.25"H with a .095" minimum wall thickness. This tank comes with a 3/4-11 GHT... | |
| This 6250 gallon polyethylene vertical tank is 102" diameter X 194" height and has a .74" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene... | |
| This 6250 Heavy duty polyethylene vertical tank is 102" diameter X 194" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 6500 gallon polyethylene vertical tank is 120" diameter X 152" height and has a .87" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene... | |
| This 6500 Heavy duty polyethylene vertical tank is 120" diameter X 152" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 7 gallon polyethylene graduated tank with cuff flange has approximate outside dimensions of 10-1/2" diameter x 20-1/2" high with a 5/32" wall thickness. Outside diameter of the flange is... | |
| This 7000 gallon polyethylene vertical tank is 142" diameter X 125" height and has a .77" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene... | |
| This 7000 Heavy duty polyethylene vertical tank is 142" diameter X 125" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" centered lid. | |
| This 7800 gallon polyethylene vertical tank is 120" diameter X 176" height and has a .96" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene... | |
| This 7800 Heavy duty polyethylene vertical tank is 120" diameter X 176" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 8" ID x 12-1/2" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating... | |
| This 8" ID x 18" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating... | |
| This 8" ID x 22" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating... | |
| This 8" ID x 26" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating... | |
| This 80 Gallon Stackable Tuff Tank is 36" L x 36" W x 18" H and weighs 35 lbs. This tank will stack with all the other Rhino Tuff tanks... | |
| This 80/120 Gallon Complete Gravity System includes: 1 - 80 gallon tank, 1 - 120 gallon tank, 1 - stand with 24" legs, 1 - drip tray kit, 2 -... | |
| This 80/80 Gallon Complete Gravity System includes: 2 - 80 gallon tanks, 1 - stand with 24" legs, 1 - drip tray kit, 2 - brass spring valves, 1 -... | |
| This 80/80/80 Gallon Complete Gravity System includes: 3 - 80 gallon tanks, 1 - stand with 24" legs, 1 - drip tray kit, 3 - brass spring valves, 2 -... | |
| This 800 gallon domed top cone bottom tank is 86" in diameter and 48" height. With stand it is 58" in height. Wall thickness is .25". This tank has a... | |
| This 8000 gallon polyethylene vertical tank is 120" diameter X 180" height and has a 1.03" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene... | |
| This 8000 Heavy duty polyethylene vertical tank is 120" diameter X 180" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 840 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 49"H. With the stand it is 60" high. It has a .280" wall thickness... | |
| This 850 gallon flat top cone bottom tank is 90" in diameter and 56" height. With the stand it is 67" in height. This tank has a 2" FNPT tank... | |
| This 9150 gallon polyethylene vertical tank is 142" diameter X 125" height and has a 1.14" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene... | |
| This 9150 Heavy duty polyethylene vertical tank is 120" diameter X 203" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This 9500 gallon polyethylene vertical tank is 120" diameter X 213" height and has a 1.23" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene... | |
| This 9500 Heavy duty polyethylene vertical tank is 120" diameter X 213" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center... | |
| This adapter must be used with the #12344 cone bottom stand when purchased to use with the 23" diameter vertical tanks. These tanks include #12301, #12303, #4800 and #4801. | |
| This adapter must be used with the #12346 cone bottom stand when purchased to use with the 23" diameter vertical tanks. These tanks include #12305, #12307, #12308, #12319, #4803, #4804,... | |
| This all polyethylene baffle kit, when installed in accordance with instructions, will provide fluid surge suppression. Each kit consists of four baffles, two struts and installation hardware. Can be installed... | |
| This Aquarius 30 Gallon Blue Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 21.25" High and weighs 14 lbs. It has a 3/16" wall thickness. It... | |
| This Aquarius 30 Gallon Blue Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 21.25" High and weighs 20 lbs. It has a 5/16" wall thickness. It... | |
| This Aquarius 30 Gallon Natural Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 21.25" High and weighs 14 lbs. It has a 3/16" wall thickness. It... | |
| This Aquarius 30 Gallon Natural Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 21.25" High and weighs 20 lbs. It has a 5/16" wall thickness. It... | |
| This Aquarius 55 Gallon Blue Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 20 lbs. It has a 3/16" wall thickness. It... | |
| This Aquarius 55 Gallon Blue Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 25 lbs. It has a 5/16" wall thickness. It... | |
| This Aquarius 55 Gallon Natural Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 20 lbs. It has a 3/16" wall thickness. It... | |
| This Aquarius 55 Gallon Natural Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 25 lbs. It has a 5/16" wall thickness. It... | |
| This cradle and 4" X 126" silver powder coated bands are designed to be used with the #11793 & #11794 tanks. | |
| This Drip Tray holder mounts directly to the #10447 stand legs, and easily adjust for height needs. Drip pan for this holder is part #10457. Drip tray frame is protected... | |
| This Drip Tray Pan Insert with Screen can be mounted to the #10447 stand with the #10456 Drip Tray Holder. | |
| This extra heavy weight 10 gallon graduated tank with external flange has approximate outside dimensions of 13" diameter x 18-3/4" high with a 1/4" wall thickness. Outside diameter of the... | |
| This extra heavy weight 15 gallon graduated tank with external flange has approximate outside dimensions of 13-3/4" diameter x 27-1/2" high with a 1/4" wall thickness. Outside diameter of the... | |
| This extra heavy weight 17 gallon graduated tank with external flange has approximate outside dimensions of 18" diameter x 15" high with a 1/4" wall thickness. Outside diameter of the... | |
| This extra heavy weight 30 gallon graduated tank with external flange has approximate outside dimensions of 18-1/2" diameter x 29-1/2" high with a 1/4" wall thickness. Outside diameter of the... | |
| This extra heavy weight 5 gallon graduated tank with external flange has approximate outside dimensions of 11" diameter x 14-1/2" high with a 1/4" wall thickness. Outside diameter of the... | |
| This extra heavy weight 55 gallon graduated tank with external flange has approximate outside dimensions of 21-3/4" diameter x 36" high with a 1/4" wall thickness. Outside diameter of the... | |
| This FRP casing is designed to be used the 12"L X 12"W X 12"H tank 9228. When the tank is used with this casing it can hold up to a... | |
| This FRP casing is designed to be used the 12"L X 12"W X 18"H tank 9231. When the tank is used with this casing it can hold up to a... | |
| This FRP casing is designed to be used the 14"L X 10"W X 10"H tank 9227. When the tank is used with this casing it can hold up to a... | |
| This FRP casing is designed to be used the 18"L X 12"W X 12"H tank 9229. When the tank is used with this casing it can hold up to a... | |
| This FRP casing is designed to be used the 18"L X 12"W X 18"H tank 9232. When the tank is used with this casing it can hold up to a... | |
| This FRP casing is designed to be used the 18"L X 12"W X 24"H tank 9237. Tanks with casings are rated for use with 2.2 specific gravity media. These casing... | |
| This FRP casing is designed to be used the 18"L X 18"W X 18"H tank 9233. When the tank is used with this casing it can hold up to a... | |
| This FRP casing is designed to be used the 24"L X 12"W X 12"H tank 9230. Tanks with casings are rated for use with 2.2 specific gravity media. These casing... | |
| This FRP casing is designed to be used the 24"L X 12"W X 18"H tank 9234. Tanks with casings are rated for use with 2.2 specific gravity media. These casing... | |
| This FRP casing is designed to be used the 24"L X 18"W X 18"H tank 9235. Tanks with casings are rated for use with 2.2 specific gravity media. These casing... | |
| This FRP casing is designed to be used the 24"L X 18"W X 24"H tank 9239. Tanks with casings are rated for use with 2.2 specific gravity media. These casing... | |
| This FRP casing is designed to be used the 24"L X 24"W X 12"H tank 9240. Tanks with casings are rated for use with 2.2 specific gravity media. These casing... | |
| This FRP casing is designed to be used the 36"L X 20"W X 20"H tank 9236. Tanks with casings are rated for use with 2.2 specific gravity media. These casing... | |
| This FRP casing is designed to be used the 8"L X 8"W X 8"H tank 9226. Tanks with casings are rated for use with 2.2 specific gravity media. These casing... | |
| This Gemini 120 Gallon Blue Dual Containment Tank is 32.25" Dia. x 46.25" H and 76 lbs. It will hold up to a 1.5 specific gravity. It has a 8"... | |
| This Gemini 120 Gallon Natural Dual Containment Tank is 32.25" Dia. x 46.25" H and 76 lbs. It will hold up to a 1.5 specific gravity. It has a 8"... | |
| This Gemini 15 Gallon Blue Dual Containment Tank is 19.5" Dia. x 28.75" H and weighs 27 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini 15 Gallon Natural Dual Containment Tank is 19.5" Dia. x 28.75" H and weighs 27 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini 20 Gallon Blue Dual Containment Tank is 22" Dia. x 26.75" H and weighs 27 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini 20 Gallon Natural Dual Containment Tank is 22.25" Dia. x 26.75" H and weighs 27 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini 220 Gallon Blue Dual Containment Tank is 48" Dia. x 48" H and 132 lbs. It will hold up to a 1.5 specific gravity. It has a 8"... | |
| This Gemini 220 Gallon Natural Dual Containment Tank is 48" Dia. x 48" H and 132 lbs. It will hold up to a 1.5 specific gravity. It has a 8"... | |
| This Gemini 330 Gallon Blue Dual Containment Tank is 48" Dia. x 59" H and 170 lbs. It will hold up to a 1.5 specific gravity. Tank has a domed... | |
| This Gemini 330 Gallon Natural Dual Containment Tank is 48" Dia. x 59" H and 170 lbs. It will hold up to a 1.5 specific gravity. Tank has a domed... | |
| This Gemini 40 Gallon Blue Domed Top Dual Containment Tank is 22" Dia. x 42.5" H and 43 lbs. It will hold up to a 1.5 specific gravity. It has... | |
| This Gemini 40 Gallon Blue Dual Containment Tank is 22.25" Dia. x 38.5" H and is 41 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini 40 Gallon Natural Domed Top Dual Containment Tank is 22" Dia. x 42.5" H and 43 lbs. It will hold up to a 1.5 specific gravity. It has... | |
| This Gemini 40 Gallon Natural Dual Containment Tank is 22.25" Dia. x 38.5" H and is 41 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini 500 Gallon Blue Dual Containment Tank is 34" Dia. x 68" H. It will hold up to a 1.5 specific gravity. Tank has a domed top. | |
| This Gemini 500 Gallon Blue Dual Containment Tank is 61" Dia. x 64.5" H and 326 lbs. It will hold up to a 1.5 specific gravity. Tank has a domed... | |
| This Gemini 500 Gallon Natural Dual Containment Tank is 34" Dia. x 68" H. It will hold up to a 1.5 specific gravity. Tank has a domed top. | |
| This Gemini 500 Gallon Natural Dual Containment Tank is 61" Dia. x 64.5" H and 326 lbs. It will hold up to a 1.5 specific gravity. Tank has a domed... | |
| This Gemini 62 Gallon Blue Dual Containment Tank is 25.5" Dia. x 37" H and 53 lbs. It will hold up to a 1.5 specific gravity. It has a 8"... | |
| This Gemini 62 Gallon Natural Dual Containment Tank is 25.5" Dia. x 37" H and 53 lbs. It will hold up to a 1.5 specific gravity. It has a 8"... | |
| This Gemini 65 Gallon Blue Dual Containment Tank is 27" Dia. x 47" H and 55.32 lbs. It will hold up to a 1.5 specific gravity. It has a 8"... | |
| This Gemini 65 Gallon Natural Dual Containment Tank is 27" Dia. x 47" H and 55.32 lbs. It will hold up to a 1.5 specific gravity. It has a 8"... | |
| This Gemini 90 Gallon Blue Domed Top Dual Containment Tank is 34" Dia. x 41.25" H and 75 lbs. It will hold up to a 1.5 specific gravity. It has... | |
| This Gemini 90 Gallon Natural Domed Top Dual Containment Tank is 34" Dia. x 41.25" H and 75 lbs. It will hold up to a 1.5 specific gravity. It has... | |
| This Gemini2 10 Gallon Blue Dual Containment Tank is 14"L x 14"W x 20.5"H and weighs 18.3 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini2 10 Gallon Natural Dual Containment Tank is 14"L x 14"W x 20.5"H and weighs 18.3 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini2 20 Gallon Blue Dual Containment Tank is 18"L x 18"W x 24"H and weighs 25 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini2 20 Gallon Natural Dual Containment Tank is 18"L x 18"W x 24"H and weighs 25 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini2 40 Gallon Blue Dual Containment Tank is 20"L x 20"W x 37.25"H and weighs 44.24 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini2 40 Gallon Natural Dual Containment Tank is 20"L x 20"W x 37.25"H and weighs 44.24 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini2 70 Gallon Blue Dual Containment Tank is 24"L x 24"W x 40.5"H and weighs 64.55 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This Gemini2 70 Gallon Natural Dual Containment Tank is 24"L x 24"W x 40.5"H and weighs 64.55 lbs. It will hold up to a 1.5 specific gravity. It has a... | |
| This is a set of 3 hoops for the #11344 - 510 gallon tank. Outside diameter of the bands is 1.315". | |
| This is a set of 4 bands for the #13101 1850 gallons tank. Outside diameter of the bands is 1.66". | |
| This is a set of 4 bands for the #8982 and #11922 1610 gallons tanks. Outside diameter of the bands is 1.66". | |
| This is a set of 4 hoops for the #13100 and #13101 - 1850 gallon tank. | |
| This is the bands for the 8667 - 80 gallon tank. Bands are made of powder coated .25" thick mild steel. Bands are 3" wide. Kit includes two bands. | |
| This is the cradle and bands for the #11879 100 Gallon Horizontal Tank. The bands measure 1-3/4" wide and 39-1/2" long. | |
| This is the cradle and bands for the #13111 400 Gallon Horizontal Tank. The bands measure 2-3/4" wide and 76" long. | |
| This is the stand for the following tanks: #14069 - 1500 Gallon 30 Cone Bottom, Dome Top Tank w/16" Lid - 96" Dia. x 80" H, #14070 - 2000 Gallon... | |
| This is the stand for the following tanks: #11921 - 240 Gallon 45 Cone Bottom, Flat Top Tank w/12" Lid 42"Dia. x 59"H This tank stand is polyester powder coated... | |
| This is the tank stand for the #14062 and #14062. This tank stand is polyester powder coated. | |
| This metal stand will work with the 23" diameter cone bottom tanks. Stand works with cone bottom tanks #12321, #12323, #12336 and #12337. | |
| This metal stand will work with the 36" diameter cone bottom tanks. Stand works with cone bottom tanks #12327, #12330, #12333, #12335, #12338, #12339, #12340 and #12341. | |
| This natural, translucent polypropylene plating tank has inside dimensions of 18" L x 4" W x 18" H and a wall thickness of 1/4". This tank holds approximately 6 gallons. | |
| This natural, translucent polypropylene plating tank has inside dimensions of 18" L x 4" W x 24" H and a wall thickness of 1/4". This tank holds approximately 7-1/2 gallons. | |
| This natural, translucent polypropylene plating tank has inside dimensions of 18" L x 4" W x 30" H and a wall thickness of 1/4". This tank holds approximately 9.3 gallons. | |
| This natural, translucent polypropylene plating tank has inside dimensions of 24" L x 4" W x 18" H and a wall thickness of 1/4". This tank holds approximately 7.5 gallons. | |
| This natural, translucent polypropylene plating tank has inside dimensions of 24" L x 4" W x 24" H and a wall thickness of 1/4". Tank is self-supporting and of welded... | |
| This natural, translucent polypropylene plating tank has inside dimensions of 24" L x 4" W x 30" H and a wall thickness of 1/4". Tank is self-supporting and of welded... | |
| This natural, translucent polypropylene plating tank has inside dimensions of 24" L x 8" W x 18" H and a wall thickness of 1/4". Tank is self-supporting and of welded... | |
| This natural, translucent polypropylene plating tank has inside dimensions of 24" L x 8" W x 24" H and a wall thickness of 1/4". Tank is self-supporting and of welded... | |
| This natural, translucent polypropylene plating tank has inside dimensions of 24" L x 8" W x 30" H and a wall thickness of 1/4". This tank holds approximately 20 gallons. | |
| This one of a kind transparent tank is injection molded which allows for a seam free design and the utilization of an engineered resin. Its most outstanding features are excellent... | |
| This Open Top Cone Bottom Tank is 64" in diameter and 134" high. With stand it is 147" high. It has a .37" wall thickness and will hold up to... | |
| This Open Top Cone Bottom Tank is 64" in diameter and 99" high. Without the lid it is 93" and with stand it is 113" high. It has a .35"... | |
| This PVC-1 plating tank has inside dimensions of 18"L X 4"W X 18"H and a wall thickness of 1/4". This tank holds approximately 6 gallons. Tank is self-supporting and of... | |
| This PVC-1 plating tank has inside dimensions of 18"L X 4"W X 24"H and a wall thickness of 1/4". This tank holds approximately 7.5 gallons. Tank is self-supporting and of... | |
| This PVC-1 plating tank has inside dimensions of 18"L X 4"W X 30"H and a wall thickness of 1/4". This tank holds approximately 9.3 gallons. Tank is self-supporting and of... | |
| This PVC-1 plating tank has inside dimensions of 24"L X 4"W X 18"H and a wall thickness of 1/4". This tank holds approximately 7.5 gallons. Tank is self-supporting and of... | |
| This PVC-1 plating tank has inside dimensions of 24"L X 4"W X 24"H and a wall thickness of 1/4". This tank holds approximately 7.5 gallons. Tank is self-supporting and of... | |
| This PVC-1 plating tank has inside dimensions of 24"L X 4"W X 30"H and a wall thickness of 1/4". Tank is self-supporting and of welded construction and able to withstand... | |
| This PVC-1 plating tank has inside dimensions of 24"L X 8"W X 18"H and a wall thickness of 1/4". Tank is self-supporting and of welded construction and able to withstand... | |
| This PVC-1 plating tank has inside dimensions of 24"L X 8"W X 24"H and a wall thickness of 1/4". Tank is self-supporting and of welded construction and able to withstand... | |
| This PVC-1 plating tank has inside dimensions of 24"L X 8"W X 30"H and a wall thickness of 1/4". This tank holds approximately 20 gallons. Tank is self-supporting and of... | |
| This shallow polyethylene tank is approximately 10-12 gallon in size and has 17" ID and is 14" tall. It has an approximate wall thickness of 3/16". Weighs approximately 11 lbs. | |
| This shallow polyethylene tank is approximately 6 gallon in size and has 17" ID and is 7" tall. It has an approximate wall thickness of 3/16". Weighs approximately 7.5 lbs. | |
| This shallow polyethylene tank is approximately 6 gallon in size and has 17" ID and is 7" tall. It has an approximate wall thickness of 3/16". Weighs approximately 8 lbs. | |
| This skid is for the #11922 1610 gallon tank with center drain sump. | |
| This stand fits vertical and cone bottom tanks with a 23" diameter. To use this stand with vertical tanks you must use the #12345 adapter. Cone bottom tanks for this... | |
| This stand fits vertical and cone bottom tanks with a 36" diameter. To use this stand with vertical tanks you must use the #12347 adapter. Cone bottom tanks for this... | |
| This standard weight 10 gallon graduated tank with external flange has approximate outside dimensions of 13" diameter x 18-3/4" high with a 5/32" wall thickness. Outside diameter of the flange... | |
| This standard weight 15 gallon graduated tank with external flange has approximate outside dimensions of 13-3/4" diameter x 27-1/2" high with a 5/32" wall thickness. Outside diameter of the flange... | |
| This standard weight 17 gallon graduated tank with external flange has approximate outside dimensions of 18" diameter x 15" high with a 5/32" wall thickness. Outside diameter of the flange... | |
| This standard weight 30 gallon graduated tank with external flange has approximate outside dimensions of 118-1/2" diameter x 29-1/2" high with a 5/32" wall thickness. Outside diameter of the flange... | |
| This standard weight 5 gallon graduated tank with external flange has approximate outside dimensions of 11" diameter x 14-1/2" high with a 5/32" wall thickness. Outside diameter of the flange... | |
| This standard weight 55 gallon graduated tank with external flange has approximate outside dimensions of 21-3/4" diameter x 36" high with a 5/32" wall thickness. Outside diameter of the flange... | |
| This tank is an oblong-round secondary containment tank for two standard 55 gallon barrels or drums. it is designed for indoor or outdoor stationary applications. Features double wall construction for... | |
| This tank was created to serve a unique application in which the tank is mounted on an angled surface. Equipment examples include power washers and walk behind commercial turf equipment. |
| Next >> |