U.S. Plastic Corporation Variable-Speed Pumps 98065

Description
Compact, variable-flow, bi-directional, self-priming peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. Flow rates are from 0.005 milliliters per minute to 600 milli-liters per minute. Variable-speed flow control and five different tubing sizes provide fine resolution with a wide flow range. The revolution of one roller delivers a precisely measured volume specific to the tubing size and motor speed. Tubing may be used with fluid temperatures from -80 to 500F (-62 to 260C). For use with food, pharmaceuticals, and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will run unattended for five months on a car battery. Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1.25 pounds.
Description
Compact, variable-flow, bi-directional, self-priming peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. Flow rates are from 0.005 milliliters per minute to 600 milli-liters per minute. Variable-speed flow control and five different tubing sizes provide fine resolution with a wide flow range. The revolution of one roller delivers a precisely measured volume specific to the tubing size and motor speed. Tubing may be used with fluid temperatures from -80 to 500F (-62 to 260C). For use with food, pharmaceuticals, and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will run unattended for five months on a car battery. Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1.25 pounds.

Suppliers

Company
Product
Description
Supplier Links
Variable-Speed Pumps - 98065 - U.S. Plastic Corporation
Lima, OH, USA
Variable-Speed Pumps
98065
Variable-Speed Pumps 98065
Compact, variable-flow, bi-directional, self-priming peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. Flow rates are from 0.005 milliliters per minute to 600 milli-liters per minute. Variable-speed flow control and five different tubing sizes provide fine resolution with a wide flow range. The revolution of one roller delivers a precisely measured volume specific to the tubing size and motor speed. Tubing may be used with fluid temperatures from -80 to 500F (-62 to 260C). For use with food, pharmaceuticals, and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will run unattended for five months on a car battery. Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1.25 pounds.

Compact, variable-flow, bi-directional, self-priming peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. Flow rates are from 0.005 milliliters per minute to 600 milli-liters per minute. Variable-speed flow control and five different tubing sizes provide fine resolution with a wide flow range. The revolution of one roller delivers a precisely measured volume specific to the tubing size and motor speed. Tubing may be used with fluid temperatures from -80 to 500F (-62 to 260C). For use with food, pharmaceuticals, and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will run unattended for five months on a car battery. Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1.25 pounds.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98065
Product Name Variable-Speed Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details