U.S. Plastic Corporation Lutz Seal-Less Drum Pumps 93105

Description
Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 69.0: Max. GPM 23.0: Max. Spec. Gravity 1.0
Description
Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 69.0: Max. GPM 23.0: Max. Spec. Gravity 1.0

Suppliers

Company
Product
Description
Supplier Links
Lutz Seal-Less Drum Pumps - 93105 - U.S. Plastic Corporation
Lima, OH, USA
Lutz Seal-Less Drum Pumps
93105
Lutz Seal-Less Drum Pumps 93105
Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 69.0: Max. GPM 23.0: Max. Spec. Gravity 1.0

Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 69.0: Max. GPM 23.0: Max. Spec. Gravity 1.0

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93105
Product Name Lutz Seal-Less Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details