U.S. Plastic Corporation Datasheets for Electrical Conduit
Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Electrical Conduit: Learn more
| Product Name | Notes |
|---|---|
| 100' Roll weighs 13.00 lbs., Outside Diameter Min. - Max.: .690" - .710", Inside Diameter Min. - Max.: .484" - .504" | |
| 100' Roll weighs 15.00 lbs., Outside Diameter Min. - Max.: .820" - .840", Inside Diameter Min. - Max.: .662" - .642" | |
| 100' Roll weighs 20.00 lbs., Outside Diameter Min. - Max.: 1.030" - 1.050", Inside Diameter Min. - Max.: .820" - .840" | |
| 100' Roll weighs 27.00 lbs., Outside Diameter Min. - Max.: 1.290" - 1.315", Inside Diameter Min. - Max.: 1.041" - 1.066" | |
| 100' Roll weighs 35.00 lbs., Outside Diameter Min. - Max.: 1.630" - 1.660", Inside Diameter Min. - Max.: 1.380" - 1.410" | |
| 50' Roll weighs 23.00 lbs., Outside Diameter Min. - Max.: 1.865" - 1.900", Inside Diameter Min. - Max.: 1.575" - 1.600" | |
| 50' Roll weighs 23.00 lbs., Outside Diameter Min. - Max.: 2.340" - 2.375", Inside Diameter Min. - Max.: 2.020" - 2.045" |