U.S. Plastic Corporation Datasheets for Medical Tubing
Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications.
Medical Tubing: Learn more
| Product Name | Notes |
|---|---|
| 1" ID x 1 1/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1" ID x 1-1/4" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 18 PSI @ 73F. The minimum bend radius is 5-1/8". Vacuum rating... | |
| 1/16" ID x 1/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/16" ID x 1/8" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 55 PSI @ 73F. The minimum bend radius is 1/4". Vacuum rating... | |
| 1/2" ID x 3/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/2" ID x 3/4" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 30 PSI @ 73F. The minimum bend radius is 1-3/4". Vacuum rating... | |
| 1/32" ID x 3/32" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/32" ID x 3/32" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 100 PSI @ 73F. The minimum bend radius is 1/8". Vacuum rating... | |
| 1/4" ID x 1/2" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/4" ID x 1/2" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 55 PSI @ 73F. The minimum bend radius is 5/8". Vacuum rating... | |
| 1/4" ID x 3/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/4" ID x 3/8" OD x 1/16 Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 30 PSI @ 73F. The minimum bend radius is 1". Vacuum rating... | |
| 1/8" ID x 1/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 1/8" ID x 1/4" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 55 PSI @ 73F. The minimum bend radius is 3/8". Vacuum rating... | |
| 1/8" ID x 3/16" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/16" ID x 1/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/16" ID x 5/16" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/16" ID x 5/16" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 40 PSI @ 73F. The minimum bend radius is 5/8". Vacuum rating... | |
| 3/32" ID x 5/32" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/32" ID x 7/32" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 70 PSI @ 73F. The minimum bend radius is 1/4". Vacuum rating... | |
| 3/4" ID x 1" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/4" ID x 1" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 3-1/4". Vacuum rating... | |
| 3/8" ID x 1/2" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/8" ID x 1/2" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 1-3/4". Vacuum rating... | |
| 3/8" ID x 5/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 3/8" ID x 5/8" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 40 PSI @ 73F. The minimum bend radius is 1-1/8". Vacuum rating... | |
| 5/16" ID x 7/16" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 5/16" ID x 7/16" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 1-3/8". Vacuum rating... | |
| 5/32" ID x 7/32" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 3/4". Vacuum rating... | |
| 5/8" ID x 7/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. | |
| 5/8" ID x 7/8" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 2-3/8". Vacuum rating... | |
| 7/16" ID x 5/8" OD x 3/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 1-3/4". Vacuum rating... | |
| 7/8" ID x 1-1/8" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 4-1/8". Vacuum rating... | |
| 9/16" ID x 3/4" OD x 3/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 2-1/2". Vacuum rating... | |
| Maximum working pressure 10 PSI @ 73F and 8 PSI @ 180F. Minimum bend radius 1-1/8". Vacuum rating 25" of Hg @ 73F and 15" of Hg @ 160F. | |
| Maximum working pressure 11 PSI @ 73F and 6 PSI @ 180F. Minimum bend radius 1-1/4". Vacuum rating 15" of Hg @ 73F and 9" of Hg @ 160F. | |
| Maximum working pressure 11 PSI @ 73F and 6 PSI @ 180F. Minimum bend radius 2-3/4". Vacuum rating 15" of Hg @ 73F and 9" of Hg @ 160F. | |
| Maximum working pressure 13 PSI @ 73F and 8 PSI @ 180F. Minimum bend radius 1/2". Vacuum rating 25" of Hg @ 73F and 15" of Hg @ 160F. | |
| Maximum working pressure 17 PSI @ 73F and 10 PSI @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.9" of Hg @ 73F and 27" of Hg @ 160F. | |
| Maximum working pressure 17 PSI @ 73F and 10 PSI @ 180F. Minimum bend radius 5/8". Vacuum rating 29.9" of Hg @ 73F and 27" of Hg @ 160F. | |
| Maximum working pressure 24 PSI @ 73F and 15 PSI @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 160F. | |
| Maximum working pressure 24 PSI @ 73F and 15 PSI @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 160F. | |
| Maximum working pressure 43 PSI @ 73F and 27 PSI @ 180F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F and 160F. | |
| Maximum working pressure 78 PSI @ 73F and 49 PSI @ 180F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F and 160F. | |
| Maximum working pressure 9 PSI @ 73F and 5 PSI @ 180F. Minimum bend radius 3-1/2". Vacuum rating 10" of Hg @ 73F and 6" of Hg @ 160F. | |
| This 1/16" ID x 1/8" OD x 1/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/16" ID x 3/16" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/2" ID x 3/4" OD x 1/8" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/4" ID x 7/16" OD x 3/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 3/16" ID x 3/8" OD x 3/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 3/16" ID x 5/16" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 3/8" ID x 5/8" OD x 1/8" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 5/16" ID x 1/2" OD x 3/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| Working Pressure at 70F: 18 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F. | |
| Working Pressure at 70F: 20 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F. | |
| Working Pressure at 70F: 30 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F. |