U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97087

Description
Model T4, 1/2 HP, Voltage 115/230V, Max load Amps 6.0/3.0, 1 Phase, TEFC Motor, Weight 24lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.09" overall length
Description
Model T4, 1/2 HP, Voltage 115/230V, Max load Amps 6.0/3.0, 1 Phase, TEFC Motor, Weight 24lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.09" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97087 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97087
Hayward T Series Vertical Seal-less Immersible Pump 97087
Model T4, 1/2 HP, Voltage 115/230V, Max load Amps 6.0/3.0, 1 Phase, TEFC Motor, Weight 24lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.09" overall length

Model T4, 1/2 HP, Voltage 115/230V, Max load Amps 6.0/3.0, 1 Phase, TEFC Motor, Weight 24lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.09" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97087
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Positive Displacement Pumps - 1856135 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details