U.S. Plastic Corporation Portable Peristaltic Pump 98050

Description
The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has an indicator light to display rapid or float stages of charging. Fluid travels through just the interior of the peristaltic tubing without wetting other pump components. For clean up, the rotor is removable. It takes seconds to replace the tubing and there is no need for tubing connectors. Instead, spring loaded V-Clamps grip the exterior portion of the peristaltic tubing to secure it during operation. Has solid state controls for repeatable dispensing of inks, paints, glues, corrosive chemicals and sterile fluids. Maintains set flow rates up to 10 psi Head Pressure. Is self priming with a maximum lift of 15' for 3/8" ID tubing and 25' for 1/4" ID. Electrical Input: 120 VAC, 60 Hz, 1.4 Amps, 1 Phase / Rechargeable Battery: 12 V, 7.2 Ah, Sealed Lead Acid / 12 VDC Gear Motor: 1/10 HP, 400 RPM, Variable Speed / Forward-Off-Reverse Switch: Hesitation Center Position / Percentage Dial for Flow Settings: 20% - 100% / Transfer Rate of Water at 0 PSI: 1.2 - 6.0 LPM / Maximum Pressure: 25 psi / Fan Cooled Aluminum Enclosure: Splash resistant from above / Size and (Weight): 9-1/2" x 10" x 10-1/2", (17 lbs) / Rotor Materials: 6-6 Nylon Plastic, Stainless Steel and 52100 Chrome Steel Ball Bearings / Cover and Hood Material: Glass-filled Nylon 6 Plastic / Pump Base Material: Glass-Filled Nylon 6 Plastic / Spring Material: Zinc Plated Music Wire. The complete pumping package includes the Portable Peristaltic Pump, a removable 120 VAC Grounded Power Cord that is 6 ft. long with a US Standard Plug. Also included is a 10' length of peroxide cured silicone tubing (3/8" ID - 1/8" Wall).
Description
The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has an indicator light to display rapid or float stages of charging. Fluid travels through just the interior of the peristaltic tubing without wetting other pump components. For clean up, the rotor is removable. It takes seconds to replace the tubing and there is no need for tubing connectors. Instead, spring loaded V-Clamps grip the exterior portion of the peristaltic tubing to secure it during operation. Has solid state controls for repeatable dispensing of inks, paints, glues, corrosive chemicals and sterile fluids. Maintains set flow rates up to 10 psi Head Pressure. Is self priming with a maximum lift of 15' for 3/8" ID tubing and 25' for 1/4" ID. Electrical Input: 120 VAC, 60 Hz, 1.4 Amps, 1 Phase / Rechargeable Battery: 12 V, 7.2 Ah, Sealed Lead Acid / 12 VDC Gear Motor: 1/10 HP, 400 RPM, Variable Speed / Forward-Off-Reverse Switch: Hesitation Center Position / Percentage Dial for Flow Settings: 20% - 100% / Transfer Rate of Water at 0 PSI: 1.2 - 6.0 LPM / Maximum Pressure: 25 psi / Fan Cooled Aluminum Enclosure: Splash resistant from above / Size and (Weight): 9-1/2" x 10" x 10-1/2", (17 lbs) / Rotor Materials: 6-6 Nylon Plastic, Stainless Steel and 52100 Chrome Steel Ball Bearings / Cover and Hood Material: Glass-filled Nylon 6 Plastic / Pump Base Material: Glass-Filled Nylon 6 Plastic / Spring Material: Zinc Plated Music Wire. The complete pumping package includes the Portable Peristaltic Pump, a removable 120 VAC Grounded Power Cord that is 6 ft. long with a US Standard Plug. Also included is a 10' length of peroxide cured silicone tubing (3/8" ID - 1/8" Wall).

Suppliers

Company
Product
Description
Supplier Links
Portable Peristaltic Pump - 98050 - U.S. Plastic Corporation
Lima, OH, USA
Portable Peristaltic Pump
98050
Portable Peristaltic Pump 98050
The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has an indicator light to display rapid or float stages of charging. Fluid travels through just the interior of the peristaltic tubing without wetting other pump components. For clean up, the rotor is removable. It takes seconds to replace the tubing and there is no need for tubing connectors. Instead, spring loaded V-Clamps grip the exterior portion of the peristaltic tubing to secure it during operation. Has solid state controls for repeatable dispensing of inks, paints, glues, corrosive chemicals and sterile fluids. Maintains set flow rates up to 10 psi Head Pressure. Is self priming with a maximum lift of 15' for 3/8" ID tubing and 25' for 1/4" ID. Electrical Input: 120 VAC, 60 Hz, 1.4 Amps, 1 Phase / Rechargeable Battery: 12 V, 7.2 Ah, Sealed Lead Acid / 12 VDC Gear Motor: 1/10 HP, 400 RPM, Variable Speed / Forward-Off-Reverse Switch: Hesitation Center Position / Percentage Dial for Flow Settings: 20% - 100% / Transfer Rate of Water at 0 PSI: 1.2 - 6.0 LPM / Maximum Pressure: 25 psi / Fan Cooled Aluminum Enclosure: Splash resistant from above / Size and (Weight): 9-1/2" x 10" x 10-1/2", (17 lbs) / Rotor Materials: 6-6 Nylon Plastic, Stainless Steel and 52100 Chrome Steel Ball Bearings / Cover and Hood Material: Glass-filled Nylon 6 Plastic / Pump Base Material: Glass-Filled Nylon 6 Plastic / Spring Material: Zinc Plated Music Wire. The complete pumping package includes the Portable Peristaltic Pump, a removable 120 VAC Grounded Power Cord that is 6 ft. long with a US Standard Plug. Also included is a 10' length of peroxide cured silicone tubing (3/8" ID - 1/8" Wall).

The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has an indicator light to display rapid or float stages of charging. Fluid travels through just the interior of the peristaltic tubing without wetting other pump components. For clean up, the rotor is removable. It takes seconds to replace the tubing and there is no need for tubing connectors. Instead, spring loaded V-Clamps grip the exterior portion of the peristaltic tubing to secure it during operation. Has solid state controls for repeatable dispensing of inks, paints, glues, corrosive chemicals and sterile fluids. Maintains set flow rates up to 10 psi Head Pressure. Is self priming with a maximum lift of 15' for 3/8" ID tubing and 25' for 1/4" ID. Electrical Input: 120 VAC, 60 Hz, 1.4 Amps, 1 Phase / Rechargeable Battery: 12 V, 7.2 Ah, Sealed Lead Acid / 12 VDC Gear Motor: 1/10 HP, 400 RPM, Variable Speed / Forward-Off-Reverse Switch: Hesitation Center Position / Percentage Dial for Flow Settings: 20% - 100% / Transfer Rate of Water at 0 PSI: 1.2 - 6.0 LPM / Maximum Pressure: 25 psi / Fan Cooled Aluminum Enclosure: Splash resistant from above / Size and (Weight): 9-1/2" x 10" x 10-1/2", (17 lbs) / Rotor Materials: 6-6 Nylon Plastic, Stainless Steel and 52100 Chrome Steel Ball Bearings / Cover and Hood Material: Glass-filled Nylon 6 Plastic / Pump Base Material: Glass-Filled Nylon 6 Plastic / Spring Material: Zinc Plated Music Wire. The complete pumping package includes the Portable Peristaltic Pump, a removable 120 VAC Grounded Power Cord that is 6 ft. long with a US Standard Plug. Also included is a 10' length of peroxide cured silicone tubing (3/8" ID - 1/8" Wall).

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98050
Product Name Portable Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details