U.S. Plastic Corporation Webster Centrifugal Pump 96022

Description
75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor
Description
75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

Suppliers

Company
Product
Description
Supplier Links
Webster Centrifugal Pump - 96022 - U.S. Plastic Corporation
Lima, OH, USA
Webster Centrifugal Pump
96022
Webster Centrifugal Pump 96022
75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96022
Product Name Webster Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details