U.S. Plastic Corporation Seal-Less B70 V-SR High Viscosity Air Drive Drum Pump 95058

Description
The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are FDA approved materials. The MD-2 (Ex) Air Motor comes with carrying handle and features press-bar as the on/off switch. It is suitable for use in potentially explosive atmospheres. (Protection class in accordance with standard EN 50 014). PTFE stators and PTFE filled fabric stuffing box. The impeller is EFTE and both the tube and shaft are 316 SS. The speed reducer regulates the motor speed down to approx 690rpm. It also features a 2" intake tube and a 1-1/4" hose connection discharge for pumping plastic dispersions, varnishes, paints, greases, sludges, particulates, washing agents, shampoos, soap solutions, whey, jams, etc.
Description
The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are FDA approved materials. The MD-2 (Ex) Air Motor comes with carrying handle and features press-bar as the on/off switch. It is suitable for use in potentially explosive atmospheres. (Protection class in accordance with standard EN 50 014). PTFE stators and PTFE filled fabric stuffing box. The impeller is EFTE and both the tube and shaft are 316 SS. The speed reducer regulates the motor speed down to approx 690rpm. It also features a 2" intake tube and a 1-1/4" hose connection discharge for pumping plastic dispersions, varnishes, paints, greases, sludges, particulates, washing agents, shampoos, soap solutions, whey, jams, etc.

Suppliers

Company
Product
Description
Supplier Links
Seal-Less B70 V-SR High Viscosity Air Drive Drum Pump - 95058 - U.S. Plastic Corporation
Lima, OH, USA
Seal-Less B70 V-SR High Viscosity Air Drive Drum Pump
95058
Seal-Less B70 V-SR High Viscosity Air Drive Drum Pump 95058
The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are FDA approved materials. The MD-2 (Ex) Air Motor comes with carrying handle and features press-bar as the on/off switch. It is suitable for use in potentially explosive atmospheres. (Protection class in accordance with standard EN 50 014). PTFE stators and PTFE filled fabric stuffing box. The impeller is EFTE and both the tube and shaft are 316 SS. The speed reducer regulates the motor speed down to approx 690rpm. It also features a 2" intake tube and a 1-1/4" hose connection discharge for pumping plastic dispersions, varnishes, paints, greases, sludges, particulates, washing agents, shampoos, soap solutions, whey, jams, etc.

The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are FDA approved materials. The MD-2 (Ex) Air Motor comes with carrying handle and features press-bar as the on/off switch. It is suitable for use in potentially explosive atmospheres. (Protection class in accordance with standard EN 50 014). PTFE stators and PTFE filled fabric stuffing box. The impeller is EFTE and both the tube and shaft are 316 SS. The speed reducer regulates the motor speed down to approx 690rpm. It also features a 2" intake tube and a 1-1/4" hose connection discharge for pumping plastic dispersions, varnishes, paints, greases, sludges, particulates, washing agents, shampoos, soap solutions, whey, jams, etc.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95058
Product Name Seal-Less B70 V-SR High Viscosity Air Drive Drum Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Screw Pumps - PDA Series with Valve and ISO Integrated Bellhousing (Motor 80/90) - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details