U.S. Plastic Corporation Guzzler Large Volume Hand Pumps 89005

Description
Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); 25 gpm model (3 strokes/gal). Reinforced Buna-N diaphragm and flapper valve. Tough anodized aluminum handle. Foot valves available to keep pump fully primed with suction lift from 12' to 20'. Accessories include wire reinforced vinyl hose, stainless screw operated band clamps. 18-8 S.S. fasteners. #89011 features FDA standard components (including silicone diaphragm and white Buna-N flapper valves); ideal for food processing, biomedical and pharmaceutical applications. Gray opaque hose standard length is 50'. Hose is priced per foot, sold in 10 minimum lengths only. Max pressure is 20 PSI.
Description
Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); 25 gpm model (3 strokes/gal). Reinforced Buna-N diaphragm and flapper valve. Tough anodized aluminum handle. Foot valves available to keep pump fully primed with suction lift from 12' to 20'. Accessories include wire reinforced vinyl hose, stainless screw operated band clamps. 18-8 S.S. fasteners. #89011 features FDA standard components (including silicone diaphragm and white Buna-N flapper valves); ideal for food processing, biomedical and pharmaceutical applications. Gray opaque hose standard length is 50'. Hose is priced per foot, sold in 10 minimum lengths only. Max pressure is 20 PSI.

Suppliers

Company
Product
Description
Supplier Links
Guzzler Large Volume Hand Pumps - 89005 - U.S. Plastic Corporation
Lima, OH, USA
Guzzler Large Volume Hand Pumps
89005
Guzzler Large Volume Hand Pumps 89005
Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); 25 gpm model (3 strokes/gal). Reinforced Buna-N diaphragm and flapper valve. Tough anodized aluminum handle. Foot valves available to keep pump fully primed with suction lift from 12' to 20'. Accessories include wire reinforced vinyl hose, stainless screw operated band clamps. 18-8 S.S. fasteners. #89011 features FDA standard components (including silicone diaphragm and white Buna-N flapper valves); ideal for food processing, biomedical and pharmaceutical applications. Gray opaque hose standard length is 50'. Hose is priced per foot, sold in 10 minimum lengths only. Max pressure is 20 PSI.

Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); 25 gpm model (3 strokes/gal). Reinforced Buna-N diaphragm and flapper valve. Tough anodized aluminum handle. Foot valves available to keep pump fully primed with suction lift from 12' to 20'. Accessories include wire reinforced vinyl hose, stainless screw operated band clamps. 18-8 S.S. fasteners. #89011 features FDA standard components (including silicone diaphragm and white Buna-N flapper valves); ideal for food processing, biomedical and pharmaceutical applications. Gray opaque hose standard length is 50'. Hose is priced per foot, sold in 10 minimum lengths only. Max pressure is 20 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 89005
Product Name Guzzler Large Volume Hand Pumps
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details