U.S. Plastic Corporation Webster Centrifugal Pump 96023

Description
18 GPM Max Cap, 2 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TENV Motor
Description
18 GPM Max Cap, 2 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TENV Motor

Suppliers

Company
Product
Description
Supplier Links
Webster Centrifugal Pump - 96023 - U.S. Plastic Corporation
Lima, OH, USA
Webster Centrifugal Pump
96023
Webster Centrifugal Pump 96023
18 GPM Max Cap, 2 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TENV Motor

18 GPM Max Cap, 2 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TENV Motor

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96023
Product Name Webster Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.f7 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 10.00 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details