U.S. Plastic Corporation Hayward R-Series Horizontal Magnetic Drive Pumps 96051

Description
Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.
Description
Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.

Suppliers

Company
Product
Description
Supplier Links
Hayward R-Series Horizontal Magnetic Drive Pumps - 96051 - U.S. Plastic Corporation
Lima, OH, USA
Hayward R-Series Horizontal Magnetic Drive Pumps
96051
Hayward R-Series Horizontal Magnetic Drive Pumps 96051
Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.

Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96051
Product Name Hayward R-Series Horizontal Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - SB1___SB25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 42.000 GPM (0.00 to 159.09 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details