U.S. Plastic Corporation Datasheets for Electric Valve Actuators
Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Electric Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| 1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of... | |
| Motor is reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase. RoHS compliant; UL-508 approved. Integral thermal overload protection for motor windings with automatic reset. Gear train is permanently... | |
| UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount... |