U.S. Plastic Corporation SANDPIPER Air-Operated Diaphragm Pump 98133

Description
Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4"
Description
Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4"

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER Air-Operated Diaphragm Pump - 98133 - U.S. Plastic Corporation
Lima, OH, USA
SANDPIPER Air-Operated Diaphragm Pump
98133
SANDPIPER Air-Operated Diaphragm Pump 98133
Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4"

Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98133
Product Name SANDPIPER Air-Operated Diaphragm Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102672 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
GHS3NK3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details