U.S. Plastic Corporation Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF standards, Minimum Temperature: -40C,... | |
| Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 2.96" Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF Standards, Minimum Temperature: -40C,... | |
| Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating 60VA, Wire Length: 24", Float SG: 0.55, Meets NSF standards, Minimum Temperature: -40,... | |
| Material: 316 Stainless Steel, Stem Length: 4.6", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum... | |
| Material: 316 Stainless Steel/ Polypropylene, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length:24", Float SG: 0.8, Meets NSF Standards, Minimum Temperature: -40C,... | |
| Material: Brass/Buna-N, Float Diameter 1.25", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating: 60VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating:... | |
| Material: Brass/Buna-N, Float Diameter: 1", Stem Length: 1.63", 1/8" NPT, Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C,... | |
| Material: Brass/Buna-N, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100 | |
| Material: Kynar, Color: White, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.85, Meets NSF standards, Minimum Temperature: -40C,... | |
| Material: PBT, Color: Black, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.75, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI... | |
| Material: PBT/Buna-N, Color: Black, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C,... | |
| Material: Polypropylene, Color: White, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C,... | |
| Material: Polypropylene, Color: White, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum... | |
| Material: Polypropylene, Color: White, Stem Length: 2.875", Mounting: 5/8-11 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C,... | |
| Material: Polypropylene, Color: White, Stem Length: 3.31", Mounting: Compression Gasket, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 25... |