U.S. Plastic Corporation Little Giant Magnetic Drive Pumps 95055

Description
Model #TE-6-MD-SC - Max Flow GPM 38 - Max Head Ft 51 - Inlet 1" FPT - Discharge 3/4" MPT
Description
Model #TE-6-MD-SC - Max Flow GPM 38 - Max Head Ft 51 - Inlet 1" FPT - Discharge 3/4" MPT

Suppliers

Company
Product
Description
Supplier Links
Little Giant Magnetic Drive Pumps - 95055 - U.S. Plastic Corporation
Lima, OH, USA
Little Giant Magnetic Drive Pumps
95055
Little Giant Magnetic Drive Pumps 95055
Model #TE-6-MD-SC - Max Flow GPM 38 - Max Head Ft 51 - Inlet 1" FPT - Discharge 3/4" MPT

Model #TE-6-MD-SC - Max Flow GPM 38 - Max Head Ft 51 - Inlet 1" FPT - Discharge 3/4" MPT

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95055
Product Name Little Giant Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details