U.S. Plastic Corporation High Viscosity Lever Action Pump 90039

Description
High viscosity lever action pump will deliver 18 oz. per stroke. Comes with a telescoping tube, 2" bung fittings, high angle discharge spout, and a normal curved discharge spout. This pump is self-priming and made from die-cast zinc alloy, ideal for farms, construction sites and manufacturing plants. Can be used for paraffin, motor oil, cutting oil and many other viscous liquids. 3/4" inlet and 7/8" outlet. 34" steel suction tube. Packing gland is PE. Wetted parts are zinc alloy, PE, steel and Neoprene. Maximum viscosity 4000 cps. Maximum temperature 140F.
Description
High viscosity lever action pump will deliver 18 oz. per stroke. Comes with a telescoping tube, 2" bung fittings, high angle discharge spout, and a normal curved discharge spout. This pump is self-priming and made from die-cast zinc alloy, ideal for farms, construction sites and manufacturing plants. Can be used for paraffin, motor oil, cutting oil and many other viscous liquids. 3/4" inlet and 7/8" outlet. 34" steel suction tube. Packing gland is PE. Wetted parts are zinc alloy, PE, steel and Neoprene. Maximum viscosity 4000 cps. Maximum temperature 140F.

Suppliers

Company
Product
Description
Supplier Links
High Viscosity Lever Action Pump - 90039 - U.S. Plastic Corporation
Lima, OH, USA
High Viscosity Lever Action Pump
90039
High Viscosity Lever Action Pump 90039
High viscosity lever action pump will deliver 18 oz. per stroke. Comes with a telescoping tube, 2" bung fittings, high angle discharge spout, and a normal curved discharge spout. This pump is self-priming and made from die-cast zinc alloy, ideal for farms, construction sites and manufacturing plants. Can be used for paraffin, motor oil, cutting oil and many other viscous liquids. 3/4" inlet and 7/8" outlet. 34" steel suction tube. Packing gland is PE. Wetted parts are zinc alloy, PE, steel and Neoprene. Maximum viscosity 4000 cps. Maximum temperature 140F.

High viscosity lever action pump will deliver 18 oz. per stroke. Comes with a telescoping tube, 2" bung fittings, high angle discharge spout, and a normal curved discharge spout. This pump is self-priming and made from die-cast zinc alloy, ideal for farms, construction sites and manufacturing plants. Can be used for paraffin, motor oil, cutting oil and many other viscous liquids. 3/4" inlet and 7/8" outlet. 34" steel suction tube. Packing gland is PE. Wetted parts are zinc alloy, PE, steel and Neoprene. Maximum viscosity 4000 cps. Maximum temperature 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90039
Product Name High Viscosity Lever Action Pump
Pump Type Lever Action Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details