U.S. Plastic Corporation Brushed Aluminum Bottles, Caps, Sprayers & Pumps 70380

Description
Color: Matte Silver, Liner: PE, Finish: 24/410
Description
Color: Matte Silver, Liner: PE, Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Brushed Aluminum Bottles, Caps, Sprayers & Pumps - 70380 - U.S. Plastic Corporation
Lima, OH, USA
Brushed Aluminum Bottles, Caps, Sprayers & Pumps
70380
Brushed Aluminum Bottles, Caps, Sprayers & Pumps 70380
Color: Matte Silver, Liner: PE, Finish: 24/410

Color: Matte Silver, Liner: PE, Finish: 24/410

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 70380
Product Name Brushed Aluminum Bottles, Caps, Sprayers & Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details