U.S. Plastic Corporation Lutz Seal-Less Drum Pumps 93104

Description
Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 54.5: Max. Spec. Gravity 1.1
Description
Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 54.5: Max. Spec. Gravity 1.1

Suppliers

Company
Product
Description
Supplier Links
Lutz Seal-Less Drum Pumps - 93104 - U.S. Plastic Corporation
Lima, OH, USA
Lutz Seal-Less Drum Pumps
93104
Lutz Seal-Less Drum Pumps 93104
Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 54.5: Max. Spec. Gravity 1.1

Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 54.5: Max. Spec. Gravity 1.1

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93104
Product Name Lutz Seal-Less Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - T30 - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details