U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97103

Description
Model T2, 1/3 HP, Voltage 208-230/460V, Max load Amps 1.2/0.6, 3 Phase, TEFC Motor, Weight 22lbs., 1" MNPT Inlet, 1/2" FNPT Outlet, 21.96" overall length
Description
Model T2, 1/3 HP, Voltage 208-230/460V, Max load Amps 1.2/0.6, 3 Phase, TEFC Motor, Weight 22lbs., 1" MNPT Inlet, 1/2" FNPT Outlet, 21.96" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97103 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97103
Hayward T Series Vertical Seal-less Immersible Pump 97103
Model T2, 1/3 HP, Voltage 208-230/460V, Max load Amps 1.2/0.6, 3 Phase, TEFC Motor, Weight 22lbs., 1" MNPT Inlet, 1/2" FNPT Outlet, 21.96" overall length

Model T2, 1/3 HP, Voltage 208-230/460V, Max load Amps 1.2/0.6, 3 Phase, TEFC Motor, Weight 22lbs., 1" MNPT Inlet, 1/2" FNPT Outlet, 21.96" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97103
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details