U.S. Plastic Corporation Beckson Sanitary Maintenance Pumps 91041

Description
For detergents, waxes, alkalis, and water. NOTE: Sanitary maintenance pumps are only for use in commercial Non-Farm Non-Dairy environments where personal protective equipment is required and OSHA (Occupational Safety and Health Act) regulations are enforced by management. 12" barrels dispense 5 oz. per stroke. 18" barrels dispense 8 oz per stroke. Hose Outlet - Allows for the easy directional dispensing of liquids into receiving containers. Adapters are available to attach to the openings of most drums, carboys and five gallon containers. Spout Outlet - An alternative to the outlet tube for ALL MP series pumps whenever the dispensing of liquids is preferred by spout instead of tube. A spout eliminates waiting for the outlet tube to drain. Siphon - The siphon pump functions as a lift pump. However, it will operate as a siphon with the handle fully extended providing the source is higher in elevation than the receptacle. 1 GPM flow rate. DO NOT use the Beckson pumps with the following chemicals:Acetone, Amyl Acetate, Aniline, Aromatic Hydrocarbons, Benzaldehyde, Benzoyl Chloride, Bromine, Anhydrous Liquid, Butyl Acetate, Butyraldehyde, Carbon Tetrachloride, Chromic Acid, Ethyl Acetate, Lacquers, Ethyl Chloride, Lacquer Solvents, Methyl Ethyl Ketone, Naphthalene, Toluene, Trichloroethylene, Solvents, Xylene, Mineral Spirits, Stoddard Solvents, Lacquer Thinner, Methanol. Will pump liquids to 1.8 specific gravity. 91102 hose outlet is pictured.
Description
For detergents, waxes, alkalis, and water. NOTE: Sanitary maintenance pumps are only for use in commercial Non-Farm Non-Dairy environments where personal protective equipment is required and OSHA (Occupational Safety and Health Act) regulations are enforced by management. 12" barrels dispense 5 oz. per stroke. 18" barrels dispense 8 oz per stroke. Hose Outlet - Allows for the easy directional dispensing of liquids into receiving containers. Adapters are available to attach to the openings of most drums, carboys and five gallon containers. Spout Outlet - An alternative to the outlet tube for ALL MP series pumps whenever the dispensing of liquids is preferred by spout instead of tube. A spout eliminates waiting for the outlet tube to drain. Siphon - The siphon pump functions as a lift pump. However, it will operate as a siphon with the handle fully extended providing the source is higher in elevation than the receptacle. 1 GPM flow rate. DO NOT use the Beckson pumps with the following chemicals:Acetone, Amyl Acetate, Aniline, Aromatic Hydrocarbons, Benzaldehyde, Benzoyl Chloride, Bromine, Anhydrous Liquid, Butyl Acetate, Butyraldehyde, Carbon Tetrachloride, Chromic Acid, Ethyl Acetate, Lacquers, Ethyl Chloride, Lacquer Solvents, Methyl Ethyl Ketone, Naphthalene, Toluene, Trichloroethylene, Solvents, Xylene, Mineral Spirits, Stoddard Solvents, Lacquer Thinner, Methanol. Will pump liquids to 1.8 specific gravity. 91102 hose outlet is pictured.

Suppliers

Company
Product
Description
Supplier Links
Beckson Sanitary Maintenance Pumps - 91041 - U.S. Plastic Corporation
Lima, OH, USA
Beckson Sanitary Maintenance Pumps
91041
Beckson Sanitary Maintenance Pumps 91041
For detergents, waxes, alkalis, and water. NOTE: Sanitary maintenance pumps are only for use in commercial Non-Farm Non-Dairy environments where personal protective equipment is required and OSHA (Occupational Safety and Health Act) regulations are enforced by management. 12" barrels dispense 5 oz. per stroke. 18" barrels dispense 8 oz per stroke. Hose Outlet - Allows for the easy directional dispensing of liquids into receiving containers. Adapters are available to attach to the openings of most drums, carboys and five gallon containers. Spout Outlet - An alternative to the outlet tube for ALL MP series pumps whenever the dispensing of liquids is preferred by spout instead of tube. A spout eliminates waiting for the outlet tube to drain. Siphon - The siphon pump functions as a lift pump. However, it will operate as a siphon with the handle fully extended providing the source is higher in elevation than the receptacle. 1 GPM flow rate. DO NOT use the Beckson pumps with the following chemicals:Acetone, Amyl Acetate, Aniline, Aromatic Hydrocarbons, Benzaldehyde, Benzoyl Chloride, Bromine, Anhydrous Liquid, Butyl Acetate, Butyraldehyde, Carbon Tetrachloride, Chromic Acid, Ethyl Acetate, Lacquers, Ethyl Chloride, Lacquer Solvents, Methyl Ethyl Ketone, Naphthalene, Toluene, Trichloroethylene, Solvents, Xylene, Mineral Spirits, Stoddard Solvents, Lacquer Thinner, Methanol. Will pump liquids to 1.8 specific gravity. 91102 hose outlet is pictured.

For detergents, waxes, alkalis, and water. NOTE: Sanitary maintenance pumps are only for use in commercial Non-Farm Non-Dairy environments where personal protective equipment is required and OSHA (Occupational Safety and Health Act) regulations are enforced by management. 12" barrels dispense 5 oz. per stroke. 18" barrels dispense 8 oz per stroke. Hose Outlet - Allows for the easy directional dispensing of liquids into receiving containers. Adapters are available to attach to the openings of most drums, carboys and five gallon containers. Spout Outlet - An alternative to the outlet tube for ALL MP series pumps whenever the dispensing of liquids is preferred by spout instead of tube. A spout eliminates waiting for the outlet tube to drain. Siphon - The siphon pump functions as a lift pump. However, it will operate as a siphon with the handle fully extended providing the source is higher in elevation than the receptacle. 1 GPM flow rate. DO NOT use the Beckson pumps with the following chemicals:Acetone, Amyl Acetate, Aniline, Aromatic Hydrocarbons, Benzaldehyde, Benzoyl Chloride, Bromine, Anhydrous Liquid, Butyl Acetate, Butyraldehyde, Carbon Tetrachloride, Chromic Acid, Ethyl Acetate, Lacquers, Ethyl Chloride, Lacquer Solvents, Methyl Ethyl Ketone, Naphthalene, Toluene, Trichloroethylene, Solvents, Xylene, Mineral Spirits, Stoddard Solvents, Lacquer Thinner, Methanol. Will pump liquids to 1.8 specific gravity. 91102 hose outlet is pictured.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 91041
Product Name Beckson Sanitary Maintenance Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details