U.S. Plastic Corporation March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model 94030

Description
Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.
Description
Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.

Suppliers

Company
Product
Description
Supplier Links
March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model - 94030 - U.S. Plastic Corporation
Lima, OH, USA
March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model
94030
March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model 94030
Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.

Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94030
Product Name March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100285 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
Water Pumps - 1253561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 58.0 psi (40.79 m of Water)
Liquid Flow 0.225 GPM (0.85 L/min)
Power Source 6 → 24 v
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details