U.S. Plastic Corporation Datasheets for Cable Ties
Cable ties hold groups of cables together for support and ease of maintenance.
Cable Ties: Learn more
| Product Name | Notes |
|---|---|
| All nylon, corrosion resistant plastic ties are inexpensive to tie bundles or wires, tubes, etc. Insert tapered tail through self-locking head and pull tight. Install by hand or with tension... | |
| Great for use as HVAC cable ties. One piece all plastic ties for quick, simple cable mounting. Bundling and mounting are done with one unit. Natural in color. Sold 25... | |
| Perfect for prototype construction and service requiring the addition of wires on existing harnessess. Natural in color. Sold 100 per package. | |
| The clamp tie has triangular shaped tabs extending beneath the head, allowing for optimal surface contact and complete circumferential compression to 360. The clamps are recommended for soft rubber hose... | |
| These heavy duty twist ties coated in weather resistant vinyl are available in a precut 4" length. Twist ties are reusable and resistant to moisture. Sold by box of 2000. |