U.S. Plastic Corporation Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| 1/2" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 1.97" overall in length and has a .93" elbow radial length. Accepts 1/2" ID tubing. | |
| 1/2" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 2.09" overall in length and has a .93" elbow radial length. Accepts 3/8" ID tubing. | |
| 1/2" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness... | |
| 1/2" Hose Barb HFC 35 Series Polysulfone Elbow Coupling Insert is 1.96" overall in length and has a .93" elbow radial length. Accepts 1/2" ID tubing. | |
| 1/2" Hose Barb HFC 35 Series Polysulfone Elbow Coupling Insert is 2.08" overall in length and has a .93" elbow radial length. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 1/2" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel... | |
| 1/2" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Body is 2.79" long and 1.44" high. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 1.97" long and 1" diameter. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.09" long and 1" diameter. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 1.91" long and 1" in diameter. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 2.03" long and 1" in diameter. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Insert is 2.03" long and 1" in diameter. Accepts 1/2" ID tubing. | |
| 1/2" In-Line Hose Barb Polysulfone Coupling Insert is 1.91" long and 1" in diameter. Accepts 1/2" ID tubing. | |
| 1/2" MNPT HFC 57 Series Polysulfone Coupling Body is 2.88" long and 1.44" high. | |
| 1/2" MNPT HFC 57 Series Polysulfone Coupling Insert 2.11" long and 1.16" in diameter. | |
| 1/2" MNPT HFC 57 Series Polysulfone Coupling Insert is 1.95" long and 1.16" diameter. | |
| 1/2" NPT HFC 12 Series Polypropylene Coupling Body is 2.88" long and 1.44" high. | |
| 1/2" NPT HFC 12 Series Polypropylene Coupling Insert is 1.95" long and 1.16" diameter. | |
| 1/2" NPT HFC 12 Series Polypropylene Coupling Insert is 2.07" long and 1.16" diameter. | |
| 1/2" NPT HFC 35 Series Polysulfone Coupling Insert is 1.97" long and 1.16" diameter. | |
| 1/2" NPT HFC 35 Series Polysulfone Coupling Insert is 2.09" long and 1.16" diameter. | |
| 1/2" NPT HFC 35 Series Polysulfone Male Coupling Body is 2.88" long and 1.44" high. | |
| 1/4" ID In-line Hose Barb APC Series Acetal Elbow Insert is 1.20" overall in length. The elbow radial length is .96". Accepts 1/4" ID tubing. | |
| 1/4" ID In-line Hose Barb APC Series Acetal Elbow Insert is 1.45" overall in length. The elbow radial length is .96". Accepts 1/4" ID tubing. | |
| 1/4" In-line Hose Barb APC Series Acetal Coupling Body w/Shroud is 2.07" long and 1.30" high. It has a shroud around the thumb latch to prevent accidental disconnection. Accepts 1/4"... | |
| 1/4" In-line Hose Barb APC Series Acetal Insert is 2.10" long and .72" in diameter. Accepts 1/4" ID tubing. | |
| 1/4" Inline Hose Barb APC Series Acetal Female Coupling Body is 2.07" long and 1.30" high. Accepts 1/4" ID tubing. | |
| 1/4" Inline Hose Barb APC Series Acetal Male Insert is 1.43" long and .60" diameter. Accepts 1/4" ID tubing. | |
| 1/4" NPT APC Series Acetal Coupling Body is 1.40" long and .93" high. | |
| 1/4" NPT APC Series Acetal Insert is 1.43" long and .72" diameter. | |
| 1/4" NPT APC Series Acetal Insert is 1.77" long and .72" diameter. | |
| 1/4" OD In-line Ferruleless Polytube APC Series Acetal Coupling Body w/Shroud is 1.94" long and 1.30" high. It has a shroud around the thumb latch to prevent accidental disconnection. This... | |
| 1/4" OD In-line Ferruleless Polytube APC Series Acetal Elbow Insert is 1.32" overall in length. The elbow radial length is .91". This fitting accepts 1/4" OD and .170" ID poly... | |
| 1/4" OD In-line Ferruleless Polytube APC Series Acetal Elbow Insert is 1.45" overall in length. The elbow radial length is .91". This fitting accepts 1/4" OD and .170" ID poly... | |
| 1/4" OD In-line Ferruleless Polytube APC Series Acetal Insert is 1.86" long and has a .72" diameter. This fitting accepts 1/4" OD and .170" ID poly tubing. | |
| 1/4" OD In-line Ferruleless Polytube APC Series Acetal Insert is 1.99" long and has a .72" diameter. This fitting accepts 1/4" OD and .170" ID poly tubing. | |
| 3/4" FGHT HFC 35 Series Polysulfone Coupling Body is 2.70" long and 1.44" high. | |
| 3/4" FGHT HFC 35 Series Polysulfone Coupling Insert is 1.79" long and 1.37" high. | |
| 3/4" FGHT HFC 35 Series Polysulfone Coupling Insert is 1.91" long and 1.37" high. | |
| 3/4" FGHT HFC 57 Series Polysulfone Coupling Body 2.70" long and 1.44" high. | |
| 3/4" FGHT HFC 57 Series Polysulfone Coupling Insert is 1.79" long and 1.37" in diameter. | |
| 3/4" FGHT HFC 57 Series Polysulfone Coupling Insert is 1.91" long and 1.37" in diameter. | |
| 3/4" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 1.95" overall in length and has a .93" elbow radial length. Accepts 3/4" ID tubing. | |
| 3/4" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 2.07" overall in length and has a .93" elbow radial length. Accepts 3/4" ID tubing. | |
| 3/4" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.94" long and 1.44" high. Accepts 3/4" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness... | |
| 3/4" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 3/4" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel... | |
| 3/4" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Body is 2.94" long and 1.44" high. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.14" long and 1" diameter. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.26" long and 1" diameter. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Body is 2.94" long and 1.44" high. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 2.03" long and 1" in diameter. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 2.15" long and 1" in diameter. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 57 Series Polysufone Coupling Body is 2.94" long and 1.44" high. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Body is 2.94" long and 1.44" high. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Insert is 2.15" long and 1" in diameter. Accepts 3/4" ID tubing. | |
| 3/4" In-Line Hose Barb HFC 57 Series Polysulfone Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 3/4" ID tubing. | |
| 3/4" MGHT HFC 35 Series Polysulfone Coupling Insert is 2.03" long and 1.23" diameter. | |
| 3/4" MGHT HFC 35 Series Polysulfone Coupling Insert is 2.15" long and 1.23" diameter. | |
| 3/4" MGHT HFC 35 Series Polysulfone Male Coupling Body is 2.94" long and 1.44" high. | |
| 3/4" MGHT HFC 57 Series Polysulfone Coupling Body is 2.94" long and 1.44" high. | |
| 3/4" MGHT HFC 57 Series Polysulfone Coupling Insert is 2.27' long and 1.16" in diameter. | |
| 3/4" NPT HFC 12 Series Polypropylene Coupling Body is 3.07" long and 1.44" high. | |
| 3/4" NPT HFC 12 Series Polypropylene Coupling Insert is 2.14" long and 1.23" diameter. | |
| 3/4" NPT HFC 12 Series Polypropylene Coupling Insert is 2.26" long and 1.23" diameter. | |
| 3/4" NPT HFC 35 Series Polysulfone Coupling Insert is 2.22" long and 1.23" diameter. | |
| 3/4" NPT HFC 35 Series Polysulfone Coupling Insert is 2.34" long and 1.23" diameter. | |
| 3/4" NPT HFC 35 Series Polysulfone Male Coupling Body is 2.12" long and 1.44" high. | |
| 3/8" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 1.93" overall in length and has a .93" elbow radial length. Accepts 1/2" ID tubing. | |
| 3/8" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 2.05" overall in length and has a .93" elbow radial length. Accepts 3/8" ID tubing. | |
| 3/8" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.82" long and 1.44" high. Accepts 3/8" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness... | |
| 3/8" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling is 2.82" long and 1.44" high. Accepts 3/8" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness if... | |
| 3/8" Hose Barb HFC 35 Series Polysulfone Elbow Coupling Insert is 2.04" overall in length and has a .93" elbow radial length. Accepts 3/8" ID tubing. | |
| 3/8" ID In-line Hose Barb APC Series Acetal Elbow Insert is 1.20" overall in length. The elbow radial length is .96". Accepts 3/8" ID tubing. | |
| 3/8" ID In-line Hose Barb APC Series Acetal Elbow Insert is 1.50" overall in length. The elbow radial length is .96". Accepts 3/8" ID tubing. | |
| 3/8" In-line Hose Barb APC Series Acetal Coupling Body w/Shroud is 2.07" long and 1.30" high. It has a shroud around the thumb latch to prevent accidental disconnection. Accepts 3/8"... | |
| 3/8" In-line Hose Barb APC Series Acetal Insert is 1.92" long and .72" in diameter. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 3/8" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel... | |
| 3/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Body is 2.79" long and 1.44" high. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 1.97" long and 1" diameter. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.09" long and 1" diameter. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Body is 2.82" long and 1.44" high. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 1.91" long and 1" in diameter. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb HFC 57 Series Polysufone Coupling Body 2.82" long and 1.44" high. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Body is 2.82" long and 1.44" high. Accepts 3/8" ID tubing | |
| 3/8" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Insert is 2.03" long and 1" in diameter. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb HFC 57 Series Polysulfone Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 3/8" ID tubing. | |
| 3/8" In-Line Hose Barb Polysulfone Coupling Insert is 1.91" long and 1" in diameter. Accepts 3/8" ID tubing. | |
| 3/8" Inline Hose Barb APC Series Acetal Female Coupling Body is 2.07" long and 1.30" high. Accepts 3/8" ID tubing. | |
| 3/8" Inline Hose Barb APC Series Acetal Male Insert is 1.50" long and .63" diameter. Accepts 3/8" ID tubing. | |
| 3/8" NPT APC Series Acetal Coupling Body is 1.40" long and .93" high. | |
| 3/8" NPT APC Series Acetal Insert is 1.50" long and .72" diameter. | |
| 3/8" NPT APC Series Acetal Insert is 1.64" long and .72" diameter. | |
| 3/8" NPT HFC 12 Series Polypropylene Coupling Body is 2.69" long and 1.44" high. | |
| 3/8" NPT HFC 12 Series Polypropylene Coupling Insert is 1.77" long and 1.16" diameter. | |
| 3/8" NPT HFC 12 Series Polypropylene Coupling Insert is 1.89" long and 1.16" diameter. | |
| 3/8" NPT HFC 35 Series Polysulfone Coupling Insert is 1.82" long and 1.16" diameter. | |
| 3/8" NPT HFC 35 Series Polysulfone Coupling Insert is 1.94" long and 1.16" diameter. | |
| 3/8" NPT HFC 35 Series Polysulfone Male Coupling Body is 2.73" long and 1.44" high. | |
| 3/8" OD In-line Ferruleless Polytube APC Series Acetal Coupling Body w/Shroud is 2.07" long and 1.30" high. It has a shroud around the thumb latch to prevent accidental disconnection. This... | |
| 3/8" OD In-line Ferruleless Polytube APC Series Acetal Elbow Insert is 1.33" overall in length. The elbow radial length is .91". This fitting accepts 3/8" OD and .250" ID poly... | |
| 3/8" OD In-line Ferruleless Polytube APC Series Acetal Elbow Insert is 1.46" overall in length. The elbow radial length is .91". This fitting accepts 3/8" OD and .250" ID poly... | |
| 3/8" OD In-line Ferruleless Polytube APC Series Acetal Insert is 1.78" long and has a .72" diameter. This fitting accepts 3/8" OD and .250" ID poly tubing. | |
| 3/8" OD In-line Ferruleless Polytube APC Series Acetal Insert is 1.91" long and has a .72" diameter. This fitting accepts 3/8" OD and .250" ID poly tubing. | |
| 5/8" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 5/8" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel... | |
| 5/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Body is 2.94" long and 1.44" high. Accepts 5/8" ID tubing. | |
| 5/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.01" long and 1" diameter. Accepts 5/8" ID tubing. | |
| 5/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.13" long and 1" diameter. Accepts 5/8" ID tubing. | |
| 5/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Body is 2.94" long and 1.44" high. Accepts 5/8" ID tubing. | |
| 5/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 2.03" long and 1" in diameter. Accepts 3/8" ID tubing. | |
| 5/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 2.15" long and 1" in diameter. Accepts 5/8" ID tubing. | |
| 5/8" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Body is 2.94" long and 1.44" high. Accepts 5/8" ID tubing. | |
| 5/8" In-Line Hose Barb HFC 57 Series Polysulfone Coupling Insert is 2.15" long and 1" in diameter. Accepts 5/8" ID tubing. | |
| 5/8" In-Line Hose Barb HFC 57 Series Polysulfone Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 5/8" ID tubing. | |
| For in wall or other limited space connections, these ells are made of flexible PVC. They allow you to connect all common drains waste and vent pipes. Sizes are in... | |
| For in wall or other limited space connections, these tees are made of flexible PVC. They allow you to connect all common drains, waste and vent pipes. Sizes are in... | |
| HFC 39 Series 1/2" Hose Barb Polysulfone Shutoff Inline Coupling Body accepts 1/2" IS tubing and has a 3/8" flow. Overall size is 1.44" high and 2.82" long. | |
| HFC 39 Series 1/2" Hose Barb Polysulfone Shutoff Inline Coupling Insert accepts 1/2" ID tubing and has a 3/8" flow. Overall size is 1" high and 2.02" long. | |
| HFC 39 Series 1/2" Hose Barb Polysulfone Straight Thru Inline Coupling Insert accepts 1/2" ID tubing and has a 3/8" flow. Overall size is 1" high and 2.02" long. | |
| HFC 39 Series 1/4" Hose Barb Polysulfone Shutoff Inline Coupling Body accepts 1/4" ID tubing and has a 1/4" flow. Overall size is 1.44" high and 2.82" long. | |
| HFC 39 Series 1/4" Hose Barb Polysulfone Shutoff Inline Coupling Insert accepts 1/4" ID tubing and has a 1/4" flow. Overall size is 1" high and 2.02" long. | |
| HFC 39 Series 3/8" Hose Barb Polysulfone Shutoff Inline Coupling Body accepts 3/8" ID tubing and has a 3/8" flow. Overall size is 1.44" high and 2.82" long. | |
| HFC 39 Series 3/8" Hose Barb Polysulfone Shutoff Inline Coupling Insert accepts 3/8" ID tubing and has a 3/8" flow. Overall size is 1" high and 2.02" long. | |
| HFC 39 Series 3/8" Hose Barb Polysulfone Straight Thru Inline Coupling Insert accepts 3/8" ID tubing and has a 3/8" flow. Overall size is 1" high and 2.02" long. | |
| HFC 39 Series Polysulfone Cap Assembly is 1.44" high and 2.73" long. | |
| HFC 39 Series Polysulfone Plug Assembly is 1" high and 1.81" long. | |
| Made of polyethylene. Fits snugly; comes apart easily. Useful tool in flexible tubing systems; an important safety factor in vacuum lines with filtering flasks. | |
| Quick disconnect for systems employing two different sized flexible tubing. | |
| Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter... | |
| The 1/4" Ferruleless brass shutoff insert is .58" high and 1.55" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/4" Ferruleless shutoff elbow insert is .63" high and 1.28" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/4" Ferruleless shutoff elbow insert is .63" high, 1.43" long and .96" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from... | |
| The 1/4" Ferruleless shutoff inline body is .76" high and 1.77" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/4" Ferruleless shutoff inline body is .88" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/4" Ferruleless shutoff insert is .72" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates... | |
| The 1/4" Ferruleless shutoff panel mount body is .76" high and 1.77" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a... | |
| The 1/4" Ferruleless shutoff panel mount body is .88" high and 1.87" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a... | |
| The 1/4" Ferruleless shutoff panel mount insert is .72" high and 1.85" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a... | |
| The 1/4" Ferruleless shutoff panel mount insert is .94" high and 1.98" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a... | |
| The 1/4" Ferruleless straight thru elbow insert is .63" high, 1.18" long and .83"radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from... | |
| The 1/4" Ferruleless straight thru elbow insert is .63" high, 1.28" long and .96 radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated... | |
| The 1/4" Ferruleless straight thru inline body is .76" high and 1.77" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Ferruleless straight thru inline body is .88" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Ferruleless straight thru inline insert is .58" high and 1.15" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Ferruleless straight thru insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/4" Ferruleless straight thru panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Ferruleless straight thru panel mount body is .88" high and 1.87" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Ferruleless straight thru panel mount insert is .72" high and 1.75" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Ferruleless straight thru panel mount insert is .94" high and 1.83" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene... | |
| The 1/4" FNPT shutoff inline insert is .72" high and 1.82" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/4" FNPT shutoff inline insert is .72" high and 1.90" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/4" FNPT straight thru inline insert is .72" high and 1.15" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" FNPT straight thru inline insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff elbow insert is .62" high, 1.43" long and 1.28" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated... | |
| The 1/4" Hose Barb shutoff elbow insert is .63" high and 1.28" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff inline body is .76" high and 1.89" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff inline insert is .58" high and 1.67" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff inline insert is .63" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" Hose Barb shutoff panel mount body is .76" high and 1.89" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Hose Barb shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Hose Barb shutoff panel mount insert is .72" high and 1.97" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Hose Barb shutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/4" Hose Barb straight thru elbow insert is .63" high, 1.18" long and .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature... | |
| The 1/4" Hose Barb straight thru elbow insert is .63" high, 1.28" long and 1.28" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature... | |
| The 1/4" Hose Barb straight thru inline body is .76" high and 1.89" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/4" Hose Barb straight thru inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/4" Hose Barb straight thru inline insert is .58" high and 1.25" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/4" Hose Barb straight thru inline insert is .63" high, and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/4" Hose Barb straight thru panel mount body is .76" high and 1.89" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that... | |
| The 1/4" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 1/4" Hose Barb straight thru panel mount insert is .72" high and 1.87" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from... | |
| The 1/4" Hose Barb straight Thru Panel Mount Insert is .94" high and 1.96" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 1/4" MNPT shutoff body is .76" high and 1.1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates... | |
| The 1/4" MNPT shutoff inline insert is .72"high and 1.43" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates... | |
| The 1/4" MNPT straight thru body is .76" high and 1.1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/4" NPT shutoff body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates... | |
| The 1/4" NPT shutoff inline insert is .72" high and 1.68" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/4" NPT shutoff panel mount body is .88" high and 1.50" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a... | |
| The 1/4" NPT straight thru body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/4" NPT straight thru inline insert is .65" high and 1.08" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" NPT straight thru inline insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/4" NPT straight thru panel mount body is .88" high and 1.50" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/8" FNPT shutoff inline insert is .58" high and 1.65" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/8" FNPT straight thru inline insert is .58" high and .95" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/8" Hose Barb shutoff elbow insert is .62"high, 1.28"long and .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/8" Hose Barb shutoff inline body is .76" high and 1.67"long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/8" Hose Barb shutoff inline insert is .58" high and 1.65" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/8" Hose Barb shutoff panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 1/8" Hose Barb shutoff panel mount insert is .72"high and 1.75" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a... | |
| The 1/8" Hose Barb straight thru elbow insert is .62" high, 1.18" long and has a .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3... | |
| The 1/8" Hose Barb straight thru inline body is .76" high and 1.67" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/8" Hose Barb straight thru inline insert is .58" high and 1.05" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 1/8" Hose Barb straight thru panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that... | |
| The 1/8" Hose Barb straight thru panel mount insert is .72" high and 1.65" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that... | |
| The 1/8" MNPT shutoff body is .76" high and 1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates... | |
| The 1/8" MNPT shutoff inline insert is .58" high and 1.43" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/8" MNPT Shutoff Panel Mount Body is .76" high and 1.20" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a... | |
| The 1/8" MNPT straight thru body is .76" high and 1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 1/8" MNPT straight thru inline insert is .58" high and 1.03" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 1/8" NPT straight thru panel mount body is .76" high and 1.20" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 10-32 UNF shutoff inline insert is .58" high and 1.30" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 10-32 UNF shutoff panel mount body is .76" high and 1.22" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a... | |
| The 10-32 UNF straight thru inline insert is .58" high and .63" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 10-32 UNFMC panel mount body is .76" high and 1.22" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum... | |
| The 3/16" Hose Barb shutoff inline body is .76" high and 1.89" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 3/16" Hose Barb shutoff inline insert is .58" high and 1.85" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 3/16" Hose Barb shutoff panel mount body is .76" high and 1.89" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 3/16" Hose Barb shutoff panel mount insert is .72" high and 1.97" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| The 3/16" Hose Barb straight thru inline body is .76" high and 1.89" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 3/16" Hose Barb straight thru inline insert is .58" high and 1.25" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 3/16" Hose Barb straight thru panel mount body is .76" high and 1.89" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that... | |
| The 3/16" Hose Barb straight thru panel mount insert is .72" high and 1.87" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that... | |
| The 3/8" Ferruleless shutoff elbow insert is .63" high, 1.43" long and .83" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from... | |
| The 3/8" Ferruleless shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 3/8" Ferruleless shutoff insert is .58" high and 1.50" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates... | |
| The 3/8" Ferruleless shutoff insert is .72" high and 1.83" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates... | |
| The 3/8" Ferruleless shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a... | |
| The 3/8" Ferruleless straight thru elbow insert is .63" high, 1.28" long and .83"radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from... | |
| The 3/8" Ferruleless straight thru inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 3/8" Ferruleless straight thru inline insert .58"high and 1.30" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates... | |
| The 3/8" Ferruleless straight thru insert is .72" high and 1.38" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 3/8" Ferruleless straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 3/8" Ferruleless straight thru panel mount insert is .94" high and 1.96" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 3/8" Ferruleless sutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a... | |
| The 3/8" Hose Barb shutoff elbow insert is .62" high and 1.43" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 3/8" Hose Barb shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 3/8" Hose Barb shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 3/8" Hose Barb shutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 3/8" Hose Barb straight thru elbow insert is .63" high, 1.28" long and 1.28" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature... | |
| The 3/8" Hose Barb straight thru inline insert is .63" high and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 3/8" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 3/8" Hose Barb straight thru panel mount insert is .94" high and 1.96" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 3/8" NPT shutoff body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates... | |
| The 3/8" NPT shutoff inline insert is .87" high and 1.55" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 3/8" NPT straight thru coupling body .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. | |
| The 3/8" NPT straight thru inline insert is .87" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 5/16" Hose Barb shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 5/16" Hose Barb shutoff inline insert is .63" high and 1.85" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 5/16" Hose Barb shutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are... | |
| The 5/16" Hose Barb straight thru inline insert is .63" high and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F... | |
| The 5/16" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 5/16" Hose Barb straight thru panel mount insert is .94" high and 1.96" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that... | |
| The 5/16" Hose shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a... | |
| The 5/32" Ferruleless shutoff elbow insert is .63" high, 1.28" long and .81" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from... | |
| The 5/32" Ferruleless shutoff Insert is .58" high and 1.53"long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with... | |
| The 5/32" Ferruleless shutoff panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a... | |
| The 5/32" Ferruleless straight thru elbow insert is .63" high, 1.18" long and has a .81"radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature... | |
| The 5/32" Ferruleless straight thru inline insert is .58" high and 1.13" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to... | |
| The 5/32" Ferruleless straight thru panel mount body is .76" high and 1.77" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are... | |
| These are to cap pipe ends, cap for testing, or cap for cleanout. Use on cast iron, steel, copper, or plastic piping. |