U.S. Plastic Corporation SANDPIPER Air-Operated Diaphragm Pump 98114

Description
Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2"
Description
Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2"

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER Air-Operated Diaphragm Pump - 98114 - U.S. Plastic Corporation
Lima, OH, USA
SANDPIPER Air-Operated Diaphragm Pump
98114
SANDPIPER Air-Operated Diaphragm Pump 98114
Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2"

Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98114
Product Name SANDPIPER Air-Operated Diaphragm Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details