U.S. Plastic Corporation Beckson Pumps For Petroleum Fuels and Oils 91029

Description
Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.
Description
Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Beckson Pumps For Petroleum Fuels and Oils - 91029 - U.S. Plastic Corporation
Lima, OH, USA
Beckson Pumps For Petroleum Fuels and Oils
91029
Beckson Pumps For Petroleum Fuels and Oils 91029
Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.

Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 91029
Product Name Beckson Pumps For Petroleum Fuels and Oils
Pump Type Refueling Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details