U.S. Plastic Corporation Datasheets for Support Stands
Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands.
Support Stands: Learn more
| Product Name | Notes |
|---|---|
| Easily moved with a two wheeled cart,one size fits standard 55 gallon plastic or 55 gallon open head drum,equipped with 41 1/2 inch high column for mixer. | |
| Steel stands designed for supporting our domed bottom tanks. Each stand comes with column for attaching an agitator or mixer. Powder coated blue for long lasting resistance to corrosion. | |
| Steel stands designed for supporting our flat bottom plastic tanks. Each stand comes with column for attaching an agitator or mixer. Painted with a heavy coat of corrosion resistant blue... | |
| This 24" high stand is designed to be used with the Rhino Stackable Tuff Tanks with a 36" L x 36" W footprint. They have been certified to hold up... | |
| This is the tank stand for the #8551. This tank stand is polyester powder coated. | |
| This is the tank stand for the #8561. This tank stand is polyester powder coated. | |
| This is the tank stand for the #8784 tank. This tank stand is polyester powder coated. | |
| Two hex nuts fasten the 7.9mm (5/16") diameter rod to the base. Offset rod mounting to the 20.8cm (8 3/16") diameter leaves area for larger containers. Use with temperatures from... |