U.S. Plastic Corporation March 815 Beverage Pumps 97026

Description
March Beverage Pumps are an American seal-less centrifugal magnetic drive pump ideal for home brewing. It is capable of generating a maximum flow of 7 GPM @ 4.5, and its maximum head is 18.6 (or around 8 psi). The inlet connection is 1/2 MPT, and the outlet is 1/2 MPT. The standard motor is a 1 Phase 115V 0.04 Hp fan cooled motor, which can be run on either 50 or 60 hertz (there are performance differences between the hertz options). The Beverage pumps have a 6 cord, a plug, and a base. The maximum internal pressure the pump can tolerate is 50 psi, and the maximum liquid temperature is 250F or 121C. Great for chemicals including hot water and hot wort.These pumps have been modified to handle these chemicals. Components are UL certified. Materials meet FDA standards.
Description
March Beverage Pumps are an American seal-less centrifugal magnetic drive pump ideal for home brewing. It is capable of generating a maximum flow of 7 GPM @ 4.5, and its maximum head is 18.6 (or around 8 psi). The inlet connection is 1/2 MPT, and the outlet is 1/2 MPT. The standard motor is a 1 Phase 115V 0.04 Hp fan cooled motor, which can be run on either 50 or 60 hertz (there are performance differences between the hertz options). The Beverage pumps have a 6 cord, a plug, and a base. The maximum internal pressure the pump can tolerate is 50 psi, and the maximum liquid temperature is 250F or 121C. Great for chemicals including hot water and hot wort.These pumps have been modified to handle these chemicals. Components are UL certified. Materials meet FDA standards.

Suppliers

Company
Product
Description
Supplier Links
March 815 Beverage Pumps - 97026 - U.S. Plastic Corporation
Lima, OH, USA
March 815 Beverage Pumps
97026
March 815 Beverage Pumps 97026
March Beverage Pumps are an American seal-less centrifugal magnetic drive pump ideal for home brewing. It is capable of generating a maximum flow of 7 GPM @ 4.5, and its maximum head is 18.6 (or around 8 psi). The inlet connection is 1/2 MPT, and the outlet is 1/2 MPT. The standard motor is a 1 Phase 115V 0.04 Hp fan cooled motor, which can be run on either 50 or 60 hertz (there are performance differences between the hertz options). The Beverage pumps have a 6 cord, a plug, and a base. The maximum internal pressure the pump can tolerate is 50 psi, and the maximum liquid temperature is 250F or 121C. Great for chemicals including hot water and hot wort.These pumps have been modified to handle these chemicals. Components are UL certified. Materials meet FDA standards.

March Beverage Pumps are an American seal-less centrifugal magnetic drive pump ideal for home brewing. It is capable of generating a maximum flow of 7 GPM @ 4.5, and its maximum head is 18.6 (or around 8 psi). The inlet connection is 1/2 MPT, and the outlet is 1/2 MPT. The standard motor is a 1 Phase 115V 0.04 Hp fan cooled motor, which can be run on either 50 or 60 hertz (there are performance differences between the hertz options). The Beverage pumps have a 6 cord, a plug, and a base. The maximum internal pressure the pump can tolerate is 50 psi, and the maximum liquid temperature is 250F or 121C. Great for chemicals including hot water and hot wort.These pumps have been modified to handle these chemicals. Components are UL certified. Materials meet FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97026
Product Name March 815 Beverage Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details