U.S. Plastic Corporation Lutz Seal-Less Drum Pumps 93110

Description
Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2
Description
Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2

Suppliers

Company
Product
Description
Supplier Links
Lutz Seal-Less Drum Pumps - 93110 - U.S. Plastic Corporation
Lima, OH, USA
Lutz Seal-Less Drum Pumps
93110
Lutz Seal-Less Drum Pumps 93110
Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2

Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93110
Product Name Lutz Seal-Less Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details