U.S. Plastic Corporation March DP 6T MD Pump 94007

Description
The only model in the March line that is equipped with a drip proof motor as standard, this pump is good for etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). Pump has a 115/230v motor, single phase, 1/2 hp. 50/60 cycle continuous duty, with thermal overload protection. 1" FPT inlet, 3/4" MPT outlet. Glass filled polypropylene and Ryton, ceramic, Viton, PTFE/Ryton bushing, carbon bushing. Discharge pressure is 21 psi. at shut-off. Not for strong chromic or sulfuric acids. NOT SELF PRIMING. Max. internal pressure 50 PSI. Max. head 49'. Max. temp: polypropylene 190F. Pumping liquids heavier then water may require an impeller trim. When pumping aggressive chemicals - contact manufacturer to verify chemical compatibility with materials in contact with solution.
Description
The only model in the March line that is equipped with a drip proof motor as standard, this pump is good for etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). Pump has a 115/230v motor, single phase, 1/2 hp. 50/60 cycle continuous duty, with thermal overload protection. 1" FPT inlet, 3/4" MPT outlet. Glass filled polypropylene and Ryton, ceramic, Viton, PTFE/Ryton bushing, carbon bushing. Discharge pressure is 21 psi. at shut-off. Not for strong chromic or sulfuric acids. NOT SELF PRIMING. Max. internal pressure 50 PSI. Max. head 49'. Max. temp: polypropylene 190F. Pumping liquids heavier then water may require an impeller trim. When pumping aggressive chemicals - contact manufacturer to verify chemical compatibility with materials in contact with solution.

Suppliers

Company
Product
Description
Supplier Links
March DP 6T MD Pump - 94007 - U.S. Plastic Corporation
Lima, OH, USA
March DP 6T MD Pump
94007
March DP 6T MD Pump 94007
The only model in the March line that is equipped with a drip proof motor as standard, this pump is good for etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). Pump has a 115/230v motor, single phase, 1/2 hp. 50/60 cycle continuous duty, with thermal overload protection. 1" FPT inlet, 3/4" MPT outlet. Glass filled polypropylene and Ryton, ceramic, Viton, PTFE/Ryton bushing, carbon bushing. Discharge pressure is 21 psi. at shut-off. Not for strong chromic or sulfuric acids. NOT SELF PRIMING. Max. internal pressure 50 PSI. Max. head 49'. Max. temp: polypropylene 190F. Pumping liquids heavier then water may require an impeller trim. When pumping aggressive chemicals - contact manufacturer to verify chemical compatibility with materials in contact with solution.

The only model in the March line that is equipped with a drip proof motor as standard, this pump is good for etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). Pump has a 115/230v motor, single phase, 1/2 hp. 50/60 cycle continuous duty, with thermal overload protection. 1" FPT inlet, 3/4" MPT outlet. Glass filled polypropylene and Ryton, ceramic, Viton, PTFE/Ryton bushing, carbon bushing. Discharge pressure is 21 psi. at shut-off. Not for strong chromic or sulfuric acids. NOT SELF PRIMING. Max. internal pressure 50 PSI. Max. head 49'. Max. temp: polypropylene 190F. Pumping liquids heavier then water may require an impeller trim. When pumping aggressive chemicals - contact manufacturer to verify chemical compatibility with materials in contact with solution.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94007
Product Name March DP 6T MD Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHS2GH3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details