U.S. Plastic Corporation Jabsco Epoxy Unity Pumps 98019

Description
Flexible impeller pump. Excellent pump for filtration feed, transfers, circulation and spill returns, especially where corrsion resistance is important. Available mounted directly to 1/2 HP motor. Self-priming with dry suction up to 10 ft (H2O) and up to 25 feet when wet. Pump body is epoxy plastic. Impellers are Nitrile. Stainless steel shaft with epoxy drive sleeve-no metallic contact with fluid being pumped. Shaft seal mechanical type, carbon/ceramic. Inlet and outlet ports 1/2 inch with internal pipe threads. Motor is 1/2 inch with internal pipe threads. Motor is 1/2 HP, with overload protection and carrying handle. Maximum working temperature 180 degrees F.
Description
Flexible impeller pump. Excellent pump for filtration feed, transfers, circulation and spill returns, especially where corrsion resistance is important. Available mounted directly to 1/2 HP motor. Self-priming with dry suction up to 10 ft (H2O) and up to 25 feet when wet. Pump body is epoxy plastic. Impellers are Nitrile. Stainless steel shaft with epoxy drive sleeve-no metallic contact with fluid being pumped. Shaft seal mechanical type, carbon/ceramic. Inlet and outlet ports 1/2 inch with internal pipe threads. Motor is 1/2 inch with internal pipe threads. Motor is 1/2 HP, with overload protection and carrying handle. Maximum working temperature 180 degrees F.

Suppliers

Company
Product
Description
Supplier Links
Jabsco Epoxy Unity Pumps - 98019 - U.S. Plastic Corporation
Lima, OH, USA
Jabsco Epoxy Unity Pumps
98019
Jabsco Epoxy Unity Pumps 98019
Flexible impeller pump. Excellent pump for filtration feed, transfers, circulation and spill returns, especially where corrsion resistance is important. Available mounted directly to 1/2 HP motor. Self-priming with dry suction up to 10 ft (H2O) and up to 25 feet when wet. Pump body is epoxy plastic. Impellers are Nitrile. Stainless steel shaft with epoxy drive sleeve-no metallic contact with fluid being pumped. Shaft seal mechanical type, carbon/ceramic. Inlet and outlet ports 1/2 inch with internal pipe threads. Motor is 1/2 inch with internal pipe threads. Motor is 1/2 HP, with overload protection and carrying handle. Maximum working temperature 180 degrees F.

Flexible impeller pump. Excellent pump for filtration feed, transfers, circulation and spill returns, especially where corrsion resistance is important. Available mounted directly to 1/2 HP motor. Self-priming with dry suction up to 10 ft (H2O) and up to 25 feet when wet. Pump body is epoxy plastic. Impellers are Nitrile. Stainless steel shaft with epoxy drive sleeve-no metallic contact with fluid being pumped. Shaft seal mechanical type, carbon/ceramic. Inlet and outlet ports 1/2 inch with internal pipe threads. Motor is 1/2 inch with internal pipe threads. Motor is 1/2 HP, with overload protection and carrying handle. Maximum working temperature 180 degrees F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98019
Product Name Jabsco Epoxy Unity Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details