U.S. Plastic Corporation Datasheets for Hand Clamps
Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more
| Product Name | Notes |
|---|---|
| 316 stainless steel clamp for fastening drum pumps in open top drums and containers. Fits different tube diameters. | |
| Screw clamp offers on/off and fine control so accurate that it replaces stopcocks in many applications. It can be installed without disconnecting tubing or interrupting operation. It is molded of... | |
| The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C... |