U.S. Plastic Corporation Finish Thompson Sealess, High Performance Drum Pumps 95101

Description
Pump tube is 316 Stainless Steel with 316 SS Shaft and ETFE, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 220F. Weighs 12 lbs. FDA compliant.
Description
Pump tube is 316 Stainless Steel with 316 SS Shaft and ETFE, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 220F. Weighs 12 lbs. FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Finish Thompson Sealess, High Performance Drum Pumps - 95101 - U.S. Plastic Corporation
Lima, OH, USA
Finish Thompson Sealess, High Performance Drum Pumps
95101
Finish Thompson Sealess, High Performance Drum Pumps 95101
Pump tube is 316 Stainless Steel with 316 SS Shaft and ETFE, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 220F. Weighs 12 lbs. FDA compliant.

Pump tube is 316 Stainless Steel with 316 SS Shaft and ETFE, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 220F. Weighs 12 lbs. FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95101
Product Name Finish Thompson Sealess, High Performance Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Gear Pumps - 223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details