U.S. Plastic Corporation Lutz Seal-Less Drum Pumps 93102

Description
Shaft-Hastelloy C: Impeller-Polypropyle ne: Max. Temp. 122 degrees F.: Max. Head 31.0: Max. GPM 45.0: Max. Spec. Gravity 1.1
Description
Shaft-Hastelloy C: Impeller-Polypropyle ne: Max. Temp. 122 degrees F.: Max. Head 31.0: Max. GPM 45.0: Max. Spec. Gravity 1.1

Suppliers

Company
Product
Description
Supplier Links
Lutz Seal-Less Drum Pumps - 93102 - U.S. Plastic Corporation
Lima, OH, USA
Lutz Seal-Less Drum Pumps
93102
Lutz Seal-Less Drum Pumps 93102
Shaft-Hastelloy C: Impeller-Polypropyle ne: Max. Temp. 122 degrees F.: Max. Head 31.0: Max. GPM 45.0: Max. Spec. Gravity 1.1

Shaft-Hastelloy C: Impeller-Polypropylene: Max. Temp. 122 degrees F.: Max. Head 31.0: Max. GPM 45.0: Max. Spec. Gravity 1.1

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93102
Product Name Lutz Seal-Less Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S05 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 14.000 GPM (0.00 to 53.03 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details