U.S. Plastic Corporation March MDX Pumps 95046

Description
6.0 Max GPM; 1/50 HP; 1750 RPM; 1/2" FPT Inlet; 3/8" FPT Outlet
Description
6.0 Max GPM; 1/50 HP; 1750 RPM; 1/2" FPT Inlet; 3/8" FPT Outlet

Suppliers

Company
Product
Description
Supplier Links
March MDX Pumps - 95046 - U.S. Plastic Corporation
Lima, OH, USA
March MDX Pumps
95046
March MDX Pumps 95046
6.0 Max GPM; 1/50 HP; 1750 RPM; 1/2" FPT Inlet; 3/8" FPT Outlet

6.0 Max GPM; 1/50 HP; 1750 RPM; 1/2" FPT Inlet; 3/8" FPT Outlet

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95046
Product Name March MDX Pumps
Media Corrosive
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details