U.S. Plastic Corporation Plastic Rotary Pumps 90025

Description
Lightweight rotary pumps are manufactured using the highest quality engineered plastics to provide superior chemical resistance. Comes with strainer and 2" polyethylene bung adapter, dispenses approx. 8 - 10 gallons per minute, and can be used on 15, 30, and 55 gal. containers. 90022 and 90014-- Polypropylene construction with Ryton or PTFE vanes, PTFE oil seal and polyethylene gaskets. Recommended for water based solution of acids, alkalis and salts, detergents and waxes. 99020 and 90018 --Ryton construction with Ryton or PTFE vanes, PTFE oil seal, and flange gaskets. Recommended for pumping especially aggressive chemicals including chlorinated solvents, aromatic and aliphatic hydrocarbons, etc. Not recommended for ketones and esthers and very strong oxidizing agents in concentrated form (e.g. nitric acid over 50%). 90017, 90019, and 90016 --Repair kits include PTFE seals,PTFE vanes, hastelloy spring and complete set of nuts and bolts. 1" discharge spout.
Description
Lightweight rotary pumps are manufactured using the highest quality engineered plastics to provide superior chemical resistance. Comes with strainer and 2" polyethylene bung adapter, dispenses approx. 8 - 10 gallons per minute, and can be used on 15, 30, and 55 gal. containers. 90022 and 90014-- Polypropylene construction with Ryton or PTFE vanes, PTFE oil seal and polyethylene gaskets. Recommended for water based solution of acids, alkalis and salts, detergents and waxes. 99020 and 90018 --Ryton construction with Ryton or PTFE vanes, PTFE oil seal, and flange gaskets. Recommended for pumping especially aggressive chemicals including chlorinated solvents, aromatic and aliphatic hydrocarbons, etc. Not recommended for ketones and esthers and very strong oxidizing agents in concentrated form (e.g. nitric acid over 50%). 90017, 90019, and 90016 --Repair kits include PTFE seals,PTFE vanes, hastelloy spring and complete set of nuts and bolts. 1" discharge spout.

Suppliers

Company
Product
Description
Supplier Links
Plastic Rotary Pumps - 90025 - U.S. Plastic Corporation
Lima, OH, USA
Plastic Rotary Pumps
90025
Plastic Rotary Pumps 90025
Lightweight rotary pumps are manufactured using the highest quality engineered plastics to provide superior chemical resistance. Comes with strainer and 2" polyethylene bung adapter, dispenses approx. 8 - 10 gallons per minute, and can be used on 15, 30, and 55 gal. containers. 90022 and 90014-- Polypropylene construction with Ryton or PTFE vanes, PTFE oil seal and polyethylene gaskets. Recommended for water based solution of acids, alkalis and salts, detergents and waxes. 99020 and 90018 --Ryton construction with Ryton or PTFE vanes, PTFE oil seal, and flange gaskets. Recommended for pumping especially aggressive chemicals including chlorinated solvents, aromatic and aliphatic hydrocarbons, etc. Not recommended for ketones and esthers and very strong oxidizing agents in concentrated form (e.g. nitric acid over 50%). 90017, 90019, and 90016 --Repair kits include PTFE seals,PTFE vanes, hastelloy spring and complete set of nuts and bolts. 1" discharge spout.

Lightweight rotary pumps are manufactured using the highest quality engineered plastics to provide superior chemical resistance. Comes with strainer and 2" polyethylene bung adapter, dispenses approx. 8 - 10 gallons per minute, and can be used on 15, 30, and 55 gal. containers. 90022 and 90014-- Polypropylene construction with Ryton or PTFE vanes, PTFE oil seal and polyethylene gaskets. Recommended for water based solution of acids, alkalis and salts, detergents and waxes. 99020 and 90018 --Ryton construction with Ryton or PTFE vanes, PTFE oil seal, and flange gaskets. Recommended for pumping especially aggressive chemicals including chlorinated solvents, aromatic and aliphatic hydrocarbons, etc. Not recommended for ketones and esthers and very strong oxidizing agents in concentrated form (e.g. nitric acid over 50%). 90017, 90019, and 90016 --Repair kits include PTFE seals,PTFE vanes, hastelloy spring and complete set of nuts and bolts. 1" discharge spout.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90025
Product Name Plastic Rotary Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details