U.S. Plastic Corporation Webster Centrifugal Pump 96025

Description
75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor
Description
75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

Suppliers

Company
Product
Description
Supplier Links
Webster Centrifugal Pump - 96025 - U.S. Plastic Corporation
Lima, OH, USA
Webster Centrifugal Pump
96025
Webster Centrifugal Pump 96025
75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96025
Product Name Webster Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details