U.S. Plastic Corporation Datasheets for Rubber Tubing
Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
Rubber Tubing: Learn more
| Product Name | Notes |
|---|---|
| 1/4" ID x 1/16" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/4" ID x 1/16" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/4" ID x 1/8" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/4" ID x 1/8" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/4" ID x 3/32" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/4" ID x 3/32" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/8" ID x 1/16" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/8" ID x 1/16" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/8" ID x 1/32" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/8" ID x 1/32" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 3/16" ID x 1/16" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 3/16" ID x 1/16" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 3/16" ID x 3/32" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 3/16" ID x 3/32" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 5/16" ID x 3/32" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 5/16" ID x 3/32" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| Maximum working pressure - 10 psi @ 73F, 9 psi @ 320F. Minimum bend radius 5/8". Vacuum rating - 20" of Hg @ 73F, 20" of Hg @ 320F. Standard... | |
| Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1". Vacuum rating - 20" of Hg @ 73F, 15" of Hg @ 320F. Standard... | |
| Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1/2". Vacuum rating - 25" of Hg @ 73F, 25" of Hg @ 320F. Standard... | |
| Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 12 psi @ 73F, 11 psi @ 320F. Minimum bend radius 1". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 12 psi @ 73F, 11 psi @ 320F. Minimum bend radius 5/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 14 psi @ 73F, 13 psi @ 320F. Minimum bend radius 1/2". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 14 psi @ 73F, 13 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 14 psi @ 73F, 13 psi @ 320F. Minimum bend radius 3/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 18 psi @ 73F, 16 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 22 psi @ 73F, 21 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 22 psi @ 73F, 21 psi @ 320F. Minimum bend radius 1/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 1". Vacuum rating - 5" of Hg @ 73F, 5" of Hg @ 320F. Standard... | |
| Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 1-1/4". Vacuum rating - 5" of Hg @ 73F, 5" of Hg @ 320F. Standard... | |
| Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 2-1/2". Vacuum rating - 1" of Hg @ 73F, 1" of Hg @ 320F. Standard... | |
| Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 2-1/2". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard... | |
| Maximum working pressure - 8 psi @ 73F, 7 psi @ 320F. Minimum bend radius 1-3/4". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard... | |
| Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 1-1/2". Vacuum rating - 15" of Hg @ 73F, 15" of Hg @ 320F. Standard... | |
| Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 1-1/2". Vacuum rating - 5" of Hg @ 73F, 5" of Hg @ 320F. Standard... | |
| Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 3/4". Vacuum rating - 15" of Hg @ 73F, 15" of Hg @ 320F. Standard... | |
| Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 3/8". Vacuum rating - 20" of Hg @ 73F, 15" of Hg @ 320F. Standard... | |
| Maximum working pressure 100 psi @ 73F and 75 psi @ 320F. Bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 110 psi @ 73F and 80 psi @ 320F. Bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 125 psi @ 73F and 90 psi @ 320F. Bend Radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 130 psi @ 73F and 95 psi @ 320F. Bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 150 psi @ 73F and 105 psi @ 320F. Bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 170 psi @ 73F and 125 psi @ 320F. Bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 40 psi @ 73F and 30 psi @ 320F. Bend radius 6-3/4". Vacuum rating 5" of Hg @ 73F. Standard length 25'. | |
| Maximum working pressure 55 psi @ 73F and 40 psi @ 320F. Bend radius 5-3/4". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 320F. Standard length... | |
| Maximum working pressure 70 psi @ 73F and 50 psi @ 320F. Bend radius 3-1/2". Vacuum rating 15" of Hg @ 73F and 10" of Hg @ 320F. Standard length... | |
| This 1" ID x 1.38" OD with a .190" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 75 PSI at 70 F and a burst pressure of... | |
| This 1/16" ID x 1/8" OD x 1/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/16" ID x 3/16" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/2" ID x .800" OD with a .150" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 141 PSI at 70 F and a burst pressure of... | |
| This 1/2" ID x 3/4" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in... | |
| This 1/2" ID x 3/4" OD x 1/8" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/2" ID x 5/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
| This 1/4" ID x .520" OD with a .135" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 208 PSI at 70 F and a burst pressure of... | |
| This 1/4" ID x 3/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/4" ID x 7/16" OD Silcon Tubing has a working pressure of 20 PSI @ 70F and a burst pressure of 60 PSI @ 70F. It is available in... | |
| This 1/4" ID x 7/16" OD x 3/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/8" ID x .365" OD with a .120" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 233 PSI @ 70 F and a burst pressure of... | |
| This 1/8" ID x 1/4" OD Silcon Tubing has a working pressure of 20 PSI @ 70F and a burst pressure of 60 PSI @ 70F. It is available in... | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/8" ID x 3/8" OD Silcon Tubing has a working pressure of 28 PSI @ 70F and a burst pressure of 84 PSi @ 70F. It is available in... | |
| This 1/8" ID x 5/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
| This 3/16" ID x .447" OD with a .130" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 216 PSI at 70 F and a burst pressure of... | |
| This 3/16" ID x 3/8" OD x 3/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 3/16" ID x 5/16" OD Silcon Tubing has a working pressure of 20 PSI @ 70F and a burst pressure of 60 PSI @ 70F. It is available in... | |
| This 3/16" ID x 5/16" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 3/4" ID x 1" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
| This 3/4" ID x 1.110" OD with a .175" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 91 PSI at 70 F and a burst pressure of... | |
| This 3/8" ID x .655" OD with a .140" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 166 PSI at 70 F and a burst pressure of... | |
| This 3/8" ID x 1/2" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in... | |
| This 3/8" ID x 5/8" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in... | |
| This 3/8" ID x 5/8" OD x 1/8" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 5/16" ID x 1/2" OD x 3/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 5/16" ID x 7/16" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in... | |
| This 5/8" ID x .965 OD with a .170" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 116 PSI at 70 F and a burst pressure of... | |
| This 5/8" ID x 13/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
| This 5/8" ID x 7/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... |