U.S. Plastic Corporation Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. | |
| The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation,... | |
| These are replacement 1-1/2" and 2" full EPDM gaskets. Use with 1-1/2" and 2" Banjo Bolted Tank Flange and 1-1/2" and 2" Banjo Bolted Bottom Drain Tank Flanges. | |
| These are replacement 2" full port EPDM gaskets. Use with 2" Banjo Full Port Bolted Tank Flange and 2" Banjo Full Port Bolted Bottom Drain Tank Flanges. | |
| These are replacement 3" full EPDM gaskets. Use with 3" Banjo Bolted Tank Flange and 3" Banjo Bolted Bottom Drain Tank Flanges. | |
| These are replacement 3/4", 1" and 1-1/4" full EPDM gaskets. Use with 3/4", 1" and 1-1/4" Banjo Bolted Tank Flange and 3/4", 1" and 1-1/4" Banjo Bolted Bottom Drain Tank... | |
| These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of... |