U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97105

Description
Model T5, 3/4 HP, Voltage 208-230/460V, Max load Amps 3.5/1.6, 3 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length
Description
Model T5, 3/4 HP, Voltage 208-230/460V, Max load Amps 3.5/1.6, 3 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97105 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97105
Hayward T Series Vertical Seal-less Immersible Pump 97105
Model T5, 3/4 HP, Voltage 208-230/460V, Max load Amps 3.5/1.6, 3 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length

Model T5, 3/4 HP, Voltage 208-230/460V, Max load Amps 3.5/1.6, 3 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97105
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details