U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97108

Description
Model T8, 1-1/2 HP, Voltage 208-230/460V, Max load Amps 4.4/2.2, 3 Phase, TEFC Motor, Weight 32lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.84" overall length
Description
Model T8, 1-1/2 HP, Voltage 208-230/460V, Max load Amps 4.4/2.2, 3 Phase, TEFC Motor, Weight 32lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.84" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97108 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97108
Hayward T Series Vertical Seal-less Immersible Pump 97108
Model T8, 1-1/2 HP, Voltage 208-230/460V, Max load Amps 4.4/2.2, 3 Phase, TEFC Motor, Weight 32lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.84" overall length

Model T8, 1-1/2 HP, Voltage 208-230/460V, Max load Amps 4.4/2.2, 3 Phase, TEFC Motor, Weight 32lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.84" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97108
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details