U.S. Plastic Corporation Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| Ideal for light construction dewatering or pumping everything from contaminated, water to corrosive liquids at 50 GPM. Virtually unbreakable, compact and lightweight, only 13.5 pounds. Never rusts, excellent in use... | |
| Siphons downhill if source is higher than receptacle @ 5 gallons/minute. Also acts as a positive displacement hand life pump @ 28 oz./stroke. Constructed of rigid & flexible PCV with... |