U.S. Plastic Corporation March AC-4C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model 94022

Description
Series 4 pump can deliver a maximum flow of 14 GPM, and is capable of serving applications with a maximum head of 21.5'. Applications include electronic medical equipment, etching machines, photo processing equipment, hospital thermal blankets and food heating cabinets. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 50/60 Hz. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Buna-N. Not self priming.
Description
Series 4 pump can deliver a maximum flow of 14 GPM, and is capable of serving applications with a maximum head of 21.5'. Applications include electronic medical equipment, etching machines, photo processing equipment, hospital thermal blankets and food heating cabinets. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 50/60 Hz. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Buna-N. Not self priming.

Suppliers

Company
Product
Description
Supplier Links
March AC-4C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model - 94022 - U.S. Plastic Corporation
Lima, OH, USA
March AC-4C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model
94022
March AC-4C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model 94022
Series 4 pump can deliver a maximum flow of 14 GPM, and is capable of serving applications with a maximum head of 21.5'. Applications include electronic medical equipment, etching machines, photo processing equipment, hospital thermal blankets and food heating cabinets. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 50/60 Hz. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Buna-N. Not self priming.

Series 4 pump can deliver a maximum flow of 14 GPM, and is capable of serving applications with a maximum head of 21.5'. Applications include electronic medical equipment, etching machines, photo processing equipment, hospital thermal blankets and food heating cabinets. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 50/60 Hz. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Buna-N. Not self priming.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94022
Product Name March AC-4C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Stainless Steel Pumps - Q - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details