U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97088

Description
Model T5, 3/4 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length
Description
Model T5, 3/4 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97088 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97088
Hayward T Series Vertical Seal-less Immersible Pump 97088
Model T5, 3/4 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length

Model T5, 3/4 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97088
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details