U.S. Plastic Corporation March 1A-MD Pumps For Mildy Corrosive Liquids 97022

Description
1A-MD-1/2 Mild Corrosive Liquid March Pump; Type TE/Sub
Description
1A-MD-1/2 Mild Corrosive Liquid March Pump; Type TE/Sub

Suppliers

Company
Product
Description
Supplier Links
March 1A-MD Pumps For Mildy Corrosive Liquids - 97022 - U.S. Plastic Corporation
Lima, OH, USA
March 1A-MD Pumps For Mildy Corrosive Liquids
97022
March 1A-MD Pumps For Mildy Corrosive Liquids 97022
1A-MD-1/2 Mild Corrosive Liquid March Pump; Type TE/Sub

1A-MD-1/2 Mild Corrosive Liquid March Pump; Type TE/Sub

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97022
Product Name March 1A-MD Pumps For Mildy Corrosive Liquids
Media Corrosive
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details