U.S. Plastic Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 1" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications:... | |
| 1-1/2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 1-1/2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications:... | |
| 1-1/4" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 1-1/4" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications:... | |
| 1/2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 1/2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications:... | |
| 2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications:... | |
| 3/4" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 3/4" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications:... | |
| Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which... | |
| Butterfly Valves are corrosion resistant thermoplastic body, disc and handle. Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN... | |
| Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very... | |
| Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating... | |
| Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi... | |
| Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The... | |
| Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating... | |
| Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White... | |
| Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Polypropylene stem and seal. Available in... | |
| Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. | |
| Hayward angle globe valves are used in tight spaces where a 90 degree change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are... | |
| Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for... | |
| Hayward NVA Series needle valves are used for accurate metering of fluids. Turning the thumbwheel moves a tapered piston into the PTFE seat to control the flow down to a... | |
| Hayward registered true union ball valves provide quick quarter turn shut-off and eliminate need for unions. Their design allows for easy valve body removal from a piping system without disturbing... | |
| Hayward true check ball check valves with FPM seals, NSF listed material and 150 PSI at 70 F., prevent reversal of flow in piping systems. They are ideal where backflow... | |
| Hayward true check ball check valves with viton seals, NSF listed material and 150 PSI at 70 degrees F., prevent reversal of flow in piping systems. They are ideal where... | |
| Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and... | |
| Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2"... | |
| Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union... | |
| NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting... | |
| Precise control of corrosive liquids and gases; provides linear flow with calibrations on valve. FKM O-ring seals and PTFE seat. Rated at 150 psi at 73 F; water-non-shock operating temperature... | |
| Prevent unauthorized operation of valves. Hayward valve lockouts are made from PPL and are used to prevent tampering or other unauthorized valve operation. Up to 3 padlocks can be used... | |
| Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing... | |
| Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operaton. True union design makes these valves very easy to maintain by allowing... | |
| PVC valves come standard with a ball that permits the flow to be diverted from the center port to either the left or right ports, there is no off position. | |
| Quality-Innovative Compact (QIC) ball valves are used in process piping systems. They provide reliable quarter turn shut-off. There are no parts to replace. All Hayward QIC valves are maximum flow... | |
| Single Union Ball Valves are an economically priced solution for irrigation, water treatment, pool/spa, and commercial plumbing applications. Thermoplastic design eliminates process and atmospheric corrosion. Pressure rated up to 150... | |
| Sodium hypochlorite is inherently an unstable compound. Two things can happen to it in a piping system that will affect the choice of a valve. Sodium hypochlorite can decompose over... | |
| Specifically designed for use on sump pump discharge lines. Includes compression end connectors with Buna-N gaskets for use on either 1-1/4" or 1-1/2" pipe. All plastic construction with elastomer seals... | |
| The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs... | |
| The Brass Spring Release Barrel Valve keeps safety a #1 priority! The spring-loaded lever will automatically shut off when released. The internal Viton gasket is compatible with most fluids, and... | |
| The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat... | |
| The Y-pattern style has a minimal pressure-drop, even when compared with a conventional upright style globe valve. Therefore, it is an excellent choice for combination on-off and throttling applications. Stub... | |
| These valves have a PVC construction and are for use in hot or cold fluid systems up to 140. Available in 1/2" and 3/4" sizes they have a white color... | |
| This 1" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must... | |
| This 1-1/2" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must... | |
| This 1/2" Boiler Drain has a 1/2" MIPT inlet and a MGHT outlet. | |
| This 1/2" Flange Valve is 1/2" FIPT x 3/4" MGHT. | |
| This 1/2" Inlet Boiler Drain is 1/2" FIPT x 3/4" MGHT | |
| This 1/2" Single "No Kink" Faucet is 1/2" FIPT x MGHT. The MGHT outlet of the valve is at a 45 angle to help keep hose from kinking. | |
| This 1/2" Single "No Kink" Faucet is 1/2" MIPT x MGHT. The MGHT outlet of the valve is at a 45 angle to help keep hose from kinking. | |
| This 1/2" Single Sink Faucet has a 1/2" MIPT inlet and MGHT outlet. | |
| This 1/2" Stop & Waste Valve is 1/2" FIPT x 1/2" FIPT. | |
| This 1/2" Straight Valve is 1/2" FIPT x 1/2" FIPT. | |
| This 2" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must... | |
| This 2-1/2" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must... | |
| This 3" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must... | |
| This 3/4" Boiler Drain has a 3/4" MIPT inlet and a MGHT outlet. | |
| This 3/4" Evaporative Cooler Valve is 3/4" FIPT x 3/4" MGHT. | |
| This 3/4" Flange Valve is 3/4" FIPT x 3/4" MGHT. | |
| This 3/4" Inlet Boiler Drain is 3/4" FIPT x 3/4" MGHT | |
| This 3/4" Single "No Kink" Faucet is 3/4" MIPT x MGHT. The MGHT outlet of the valve is at a 45 angle to help keep hose from kinking. | |
| This 3/4" Single Sink Faucet has a 3/4" MIPT inlet and MGHT outlet. | |
| This 3/4" Stop & Waste Valve is 3/4" FIPT x 3/4" FIPT. | |
| This 3/4" Straight Valve is 3/4" FIPT x 3/4" FIPT. | |
| This 3/4" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must... | |
| This 4" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must... | |
| This Brass Gate Valve has a fast, self-closing PTFE blade. It is FM approved for use with viscous non-corrosive fluids heavier than 30 SAE. | |
| Use this with a 18294 or 18295 PVC Check Valve to convert to a foot valve. Convert to a foot valve by replacing inlet end connection on valve with this... | |
| Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in... | |
| Valves come standard with a two port "TW" ball allowing for three flow configurations within 180 of rotation. With the bottom port as the inlet, the flow can be directed... | |
| Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC... | |
| Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a... |
| Next >> |