U.S. Plastic Corporation Lutz Seal-Less Drum Pumps 93101

Description
Shaft-Hastelloy C: Impeller-Polypropyle ne: Max. Temp. 122 degrees F.: Max. Head 31.0: Max. GPM 45.0: Max. Spec. Gravity 1.1
Description
Shaft-Hastelloy C: Impeller-Polypropyle ne: Max. Temp. 122 degrees F.: Max. Head 31.0: Max. GPM 45.0: Max. Spec. Gravity 1.1

Suppliers

Company
Product
Description
Supplier Links
Lutz Seal-Less Drum Pumps - 93101 - U.S. Plastic Corporation
Lima, OH, USA
Lutz Seal-Less Drum Pumps
93101
Lutz Seal-Less Drum Pumps 93101
Shaft-Hastelloy C: Impeller-Polypropyle ne: Max. Temp. 122 degrees F.: Max. Head 31.0: Max. GPM 45.0: Max. Spec. Gravity 1.1

Shaft-Hastelloy C: Impeller-Polypropylene: Max. Temp. 122 degrees F.: Max. Head 31.0: Max. GPM 45.0: Max. Spec. Gravity 1.1

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93101
Product Name Lutz Seal-Less Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Stainless Steel Pumps - HL - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details