U.S. Plastic Corporation Sealless Drum and IBC Pumps 93140

Description
316 SS 1 1/2" Dia Tube; 316 SS Shaft; Tefzel Impeller; Max Temp 212F; Max Head 66; Max GPM 28.5
Description
316 SS 1 1/2" Dia Tube; 316 SS Shaft; Tefzel Impeller; Max Temp 212F; Max Head 66; Max GPM 28.5

Suppliers

Company
Product
Description
Supplier Links
Sealless Drum and IBC Pumps - 93140 - U.S. Plastic Corporation
Lima, OH, USA
Sealless Drum and IBC Pumps
93140
Sealless Drum and IBC Pumps 93140
316 SS 1 1/2" Dia Tube; 316 SS Shaft; Tefzel Impeller; Max Temp 212F; Max Head 66; Max GPM 28.5

316 SS 1 1/2" Dia Tube; 316 SS Shaft; Tefzel Impeller; Max Temp 212F; Max Head 66; Max GPM 28.5

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93140
Product Name Sealless Drum and IBC Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - GH2M - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 250.0 psi (176 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details